E+E Elektronik Air Flow Sensor for Industrial Applications EE75

Description
The EE75 air velocity transmitters are optimized for high accuracy up to 40 m/s (8000 ft/min) over the temperature range -40...120 °C (-40...248 °F). The high-end air velocity sensor element operates on the hot film anemometer principle and which stands out by high sensitivity even at very low air speed and high insensitivity to pollution. The robust sensing probe and enclosure allow for EE75 use in harsh industrial environment as well as in applications with pressure rating up to 10 bar (145 psi). Beside measuring air velocity and temperature, EE75 calculates the volumetric flow rate in m³/h or ft³/min based on the cross section of the duct, with an appropriate factory correction. The EE75 can be used to measure the velocity of various non-flammable and non-corrosive gases.
Datasheet
Description
The EE75 air velocity transmitters are optimized for high accuracy up to 40 m/s (8000 ft/min) over the temperature range -40...120 °C (-40...248 °F). The high-end air velocity sensor element operates on the hot film anemometer principle and which stands out by high sensitivity even at very low air speed and high insensitivity to pollution. The robust sensing probe and enclosure allow for EE75 use in harsh industrial environment as well as in applications with pressure rating up to 10 bar (145 psi). Beside measuring air velocity and temperature, EE75 calculates the volumetric flow rate in m³/h or ft³/min based on the cross section of the duct, with an appropriate factory correction. The EE75 can be used to measure the velocity of various non-flammable and non-corrosive gases.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Flow Sensor for Industrial Applications - EE75 - E+E Elektronik
Engerwitzdorf, Austria
Air Flow Sensor for Industrial Applications
EE75
Air Flow Sensor for Industrial Applications EE75
The EE75 air velocity transmitters are optimized for high accuracy up to 40 m/s (8000 ft/min) over the temperature range -40...120 °C (-40...248 °F). The high-end air velocity sensor element operates on the hot film anemometer principle and which stands out by high sensitivity even at very low air speed and high insensitivity to pollution. The robust sensing probe and enclosure allow for EE75 use in harsh industrial environment as well as in applications with pressure rating up to 10 bar (145 psi). Beside measuring air velocity and temperature, EE75 calculates the volumetric flow rate in m³/h or ft³/min based on the cross section of the duct, with an appropriate factory correction. The EE75 can be used to measure the velocity of various non-flammable and non-corrosive gases.

The EE75 air velocity transmitters are optimized for high accuracy up to 40 m/s (8000 ft/min) over the temperature range -40...120 °C (-40...248 °F).

The high-end air velocity sensor element operates on the hot film anemometer principle and which stands out by high sensitivity even at very low air speed and high insensitivity to pollution. The robust sensing probe and enclosure allow for EE75 use in harsh industrial environment as well as in applications with pressure rating up to 10 bar (145 psi).

Beside measuring air velocity and temperature, EE75 calculates the volumetric flow rate in m³/h or ft³/min based on the cross section of the duct, with an appropriate factory correction. The EE75 can be used to measure the velocity of various non-flammable and non-corrosive gases.

Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Air Flow Sensors
Product Number EE75
Product Name Air Flow Sensor for Industrial Applications
Output Options Outputs an analog voltage signal; Outputs an analog current signal
Features Temperature compensation; Selectable Range
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
Measurement Type Air Velocity
Unlock Full Specs
to access all available technical data

Similar Products

Anemometers - 9140006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Also measures temperature
Measurement Type Air Velocity
Technology Type Vane Anemometer (Velometer); Other Technology Type; Impeller
View Details
Digital Flowmeter -  - EXAIR
Specs
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
Measurement Type Air Volumetric Flow
View Details
Air flow sensor - SFAW-32-TG34-E-PNLK-PNVBA-M12 - Festo Corporation
Specs
Output Options Outputs an analog voltage signal; Outputs an analog current signal
Features Also measures temperature
Instrument Style Insertion Probe Type
View Details