Westeel Datasheets for Storage Tanks and Process Tanks
Storage tanks and process tanks are bulk containers of varying size and configuration.
Storage Tanks and Process Tanks: Learn more
| Product Name | Notes |
|---|---|
| Ideal for environmentally responsible storage and evaporation of: Load Fluids, Fresh Water, Formation Fluids, Waste Fluids, Brine Engineered to meet the installation and environmental challenges of unconventional resource development, as... | |
| Ideal for: Petrochemical, Oil and Gas, Fertilizer, Hazardous Materials, Agriculture A superior – yet lower cost – solution for protecting against liquid spills that can contaminate soil and groundwater, Westeel’s... | |
| Ideal for: Residential reserves, Municipal reserves, Firefighting, Greenhouses, Garden Centers, Livestock A step up in quality and durability in corrugated water storage, Westeel Wide-Corr Water Storage Tanks are perfect for... | |
| Bulk Plant Horizontal liquid storage tanks are engineered for storage of large quantities of flammable or combustible liquids in a cost effective single wall design. | |
| Bulk Plant Horizontal tanks are engineered for storage of large quantities of flammable or combustible liquids in a cost effective single wall design. | |
| Bulk Plant Vertical tanks are the perfect solution for storing large quantities of flammable or combustible liquids in a small space. | |
| Centurion W grain bins are designed for on-farm use, and for small commercial operations. The design of the exterior stiffeners is a perfect balance of strength and steel use such... | |
| Designed to provide trouble free clean-out and superior protection from corrosion, Westeel's Magnum G smoothwall hopper bottom bins are perfect for the storage of grain, seed, and feed. The steep... | |
| Engineered for superior strength without the use of interior or exterior stiffeners, Wide-Corr Farm Series grain bins are made of heavy gauge ultra-flat 4" corrugated G115 galvanized steel. Westeel's premium... | |
| Fireguard is the new generation of fire-rated above ground storage tanks (AST), going far beyond those "first generation" AST's which were merely enclosed in concrete. Easy to use and install,... | |
| Fireguard® is the new generation of fire-rated above ground storage tanks (AST), going far beyond those "first generation" AST's which were merely enclosed in concrete. Easy to use and install,... | |
| Fuel-Vaul is the easiest and environmentally safest way to store flammable or combustible liquids. The Fuel-Vaul vertical tank is engineered to provide environmentally safe handling and storage of flammable and... | |
| Fuel-Vault Horizontal AST is the easiest and environmentally safest way to store flammable or combustible liquids. Available in many different sizes and with multi compartment configurations, demand Westeel's Fuel-Vault for... | |
| Gravity Flow AST's have been used on the farm and in the field for decades. These tanks have seen many improvements over the years and feature embossed ends and heavy... | |
| Liquid Fertilizer Tanks offer ultimate protection when storing large volumes of liquid fertilizer at the distribution location, or on farm. The single wall design complete with an internal coating provides... | |
| Recycoil is the easiest and safest way to store used oil and hazardous liquid waste. The Recycoil horizontal tank is engineered to provide environmentally safe handling and storage of used... | |
| Recycoil is the easiest and safest way to store used oil and hazardous liquid waste. The Recycoil vertical tank is engineered to provide environmentally safe handling and storage of used... | |
| Specially designed for the safe, long-term storage of fertilizer, grain, or seed, Magnum F smoothwall bins are professionally designed hopper bottom bins. A slip-additive in the interior epoxy reduces friction... | |
| The Aqua-Sweep™ oil water separator tank available from Westeel works with storm water drainage systems to eliminate or reduce accidental and chronic low-level releases of oil-polluted water. Each corrosion protected... | |
| The first fully transportable tank designed with the user in mind. Available in both single and double wall, with sizes and capacities to suit the customer’s needs. The Traveler tank... | |
| The FKO (Flare Knock-Out) – Heated from Westeel provides worry free aboveground storage for all applications where keeping the product above freezing temperature is important. The double wall construction ensures... | |
| The Fuel Oil Double Wall (DW) Above Ground Storage Tank (AST) is about peace-of-mind for your installation with its 110% secondary containment design. It is engineered to provide environmentally safe... | |
| The Fuel Oil Single Wall (SW) Above Ground Storage Tank (AST) has been the essential work horse for decades coast-to-coast. It is engineered to provide an affordable option for flammable... | |
| The Gravity Flow Double Wall (DW) Above Ground Storage Tank (AST) is becoming a favorite choice to store flammable or combustible liquids. It is engineered to provide environmentally safe handling... | |
| The HSEAL-H – Heated from Westeel provides worry free aboveground storage for all applications where keeping the product above freezing temperature is important. The double wall construction ensures maximum risk... | |
| The Mobile Service Single Wall (SW) Above Ground Storage Tank (AST) offers strength, reliability, value and has been the market leader since its inception. It is engineered to provide mobile... | |
| The Rectangular Single Wall Tank (RSW) provides economical above ground storage for smaller volume applications. The single wall costruction and unique drop tube design ensure maximum risk management, while the... | |
| The REPT (Rectangular Environmental Protection Tank) provides economical above ground storage for smaller volume applications. The double wall construction and unique drop tube design ensure maximum risk management, while the... | |
| The Road-Vault Double Wall (DW) Above Ground Storage Tank (AST) is the ultimate innovation in portable petroleum transport. It is engineered to provide environmentally safe mobile transportation of flammable or... | |
| The Road-Vault Single Wall (SW) Above Ground Storage Tank (AST) is leading edge innovation in portable petroleum transport. It is engineered to provide safe mobile transportation of flammable or combustible... | |
| The Vertical Environmental Protection Tank-Heated from Westeel provides worry free above ground storage for all applications when keeping the product above freezing temperature is important. The double wall construction ensures... | |
| The VVAC (Vertical Vacuum) Tank from Westeel provides convenient above ground storage for smaller volume applications. The double wall construction ensures maximum risk management for virtually any liquid. Secondary containment... | |
| Utility Cradle AST's provide safe and secure storage for your fuel while having your storage on the ground allows for faster transfer rates using fuel pumps. Available in both ULC... | |
| Vacu-Vault is an innovative technological approach to storing flammable or combustible liquids. The Vacu-Vault Above Ground Storage Tank (AST) has a vacuum drawn between the primary and secondary tank to... | |
| Vacu-Vault® liquid storage tanks are an innovative technological approach to storing flammable or combustible liquids. The Vacu-Vault® Above Ground Storage Tank (AST) has a vacuum drawn between the primary and... | |
| Westeel Standard-Corr grain bins with the famous "yellow top" remain the right choice whenever dependable quality and long term value and durability are important. Internal stiffeners provide additional structural strength,... | |
| Westeel's API-12F Shop Fabricated VEPT (Vertical Environmental Protection Tanks) provide versatile, economical storage solutions. These tanks may be used individually, or may be tied together in batteries depending on specific... | |
| Westeel's new Econo Vault liquid storage tank is set to become the industry standard for Upstream storage. These multi-purpose & multi-use tanks may be used as is with the welded... | |
| Westeel's new Econo Vault tank is set to become the industry standard for Upstream storage. These multi-purpose & multi-use tanks may be used as is with the welded on tank... | |
| When it comes to safe and secure underground storage of liquids, Westeel's Fiberglass coated steel tanks (FR-Flare and/or FR-Drain) meet or exceed all G-55, ULC and UL criteria. These tanks’ | |
| When it comes to the safe and secure underground storage of liquids, Westeel's Glasteel Series exceeds all ULC and UL testing criteria. The tank consists of a strong steel primary... | |
| Wide-Corr Centurion flat bottom bins are designed for the rigors of commercial applications (including use in the biofuels industry) and withstand the extra stress caused by continuous use, extreme temperatures,... |