Westeel Underground Storage Tanks Glasteel Series HGS-10-100

Description
When it comes to the safe and secure underground storage of liquids, Westeel's Glasteel Series exceeds all ULC and UL testing criteria. The tank consists of a strong steel primary tank enclosed within a FRP Fibreglass Reinforced Plastic) secondary containment jacket. A Fibre Interstitial Layer provides added protection and safety. Westeel's GLASTEEL II is the most cost effective underground tank installation solution.
Description
When it comes to the safe and secure underground storage of liquids, Westeel's Glasteel Series exceeds all ULC and UL testing criteria. The tank consists of a strong steel primary tank enclosed within a FRP Fibreglass Reinforced Plastic) secondary containment jacket. A Fibre Interstitial Layer provides added protection and safety. Westeel's GLASTEEL II is the most cost effective underground tank installation solution.

Suppliers

Company
Product
Description
Supplier Links
Underground Storage Tanks Glasteel Series - HGS-10-100 - Westeel
Winnipeg, Manitoba, Canada
Underground Storage Tanks Glasteel Series
HGS-10-100
Underground Storage Tanks Glasteel Series HGS-10-100
When it comes to the safe and secure underground storage of liquids, Westeel's Glasteel Series exceeds all ULC and UL testing criteria. The tank consists of a strong steel primary tank enclosed within a FRP Fibreglass Reinforced Plastic) secondary containment jacket. A Fibre Interstitial Layer provides added protection and safety. Westeel's GLASTEEL II is the most cost effective underground tank installation solution.

When it comes to the safe and secure underground storage of liquids, Westeel's Glasteel Series exceeds all ULC and UL testing criteria. The tank consists of a strong steel primary tank enclosed within a FRP Fibreglass Reinforced Plastic) secondary containment jacket. A Fibre Interstitial Layer provides added protection and safety. Westeel's GLASTEEL II is the most cost effective underground tank installation solution.

Supplier's Site

Technical Specifications

  Westeel
Product Category Storage Tanks and Process Tanks
Product Number HGS-10-100
Product Name Underground Storage Tanks Glasteel Series
Type Chemical Tank; Fuel/Oil Tank
Volume Capacity 26417 gallons (99999 liters)
Diameter / Width 118 inch (3001 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details