Westeel Rectangular Environmental Protection Tank REPT-5000

Description
The REPT (Rectangular Environmental Protection Tank) provides economical above ground storage for smaller volume applications. The double wall construction and unique drop tube design ensure maximum risk management, while the compact design offers easy access for filling and draining. Ideal for storage of waste oil, fuels, solvents, paints and other waste liquids. Westeel manufactures to ULC and UL quality standards. The REPT comes complete with skids to make it easy to move with a forklift, which means this versatile tank can be used whenever the need arises. For added versatility, Northern Steel offers a range of customizing options including: stairs, pumping platform, pumps and cabinets, overfill protection, factory supplied piping and interior linings for a variety of liquids.
Description
The REPT (Rectangular Environmental Protection Tank) provides economical above ground storage for smaller volume applications. The double wall construction and unique drop tube design ensure maximum risk management, while the compact design offers easy access for filling and draining. Ideal for storage of waste oil, fuels, solvents, paints and other waste liquids. Westeel manufactures to ULC and UL quality standards. The REPT comes complete with skids to make it easy to move with a forklift, which means this versatile tank can be used whenever the need arises. For added versatility, Northern Steel offers a range of customizing options including: stairs, pumping platform, pumps and cabinets, overfill protection, factory supplied piping and interior linings for a variety of liquids.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Environmental Protection Tank - REPT-5000 - Westeel
Winnipeg, Manitoba, Canada
Rectangular Environmental Protection Tank
REPT-5000
Rectangular Environmental Protection Tank REPT-5000
The REPT (Rectangular Environmental Protection Tank) provides economical above ground storage for smaller volume applications. The double wall construction and unique drop tube design ensure maximum risk management, while the compact design offers easy access for filling and draining. Ideal for storage of waste oil, fuels, solvents, paints and other waste liquids. Westeel manufactures to ULC and UL quality standards. The REPT comes complete with skids to make it easy to move with a forklift, which means this versatile tank can be used whenever the need arises. For added versatility, Northern Steel offers a range of customizing options including: stairs, pumping platform, pumps and cabinets, overfill protection, factory supplied piping and interior linings for a variety of liquids.

The REPT (Rectangular Environmental Protection Tank) provides economical above ground storage for smaller volume applications. The double wall construction and unique drop tube design ensure maximum risk management, while the compact design offers easy access for filling and draining. Ideal for storage of waste oil, fuels, solvents, paints and other waste liquids. Westeel manufactures to ULC and UL quality standards. The REPT comes complete with skids to make it easy to move with a forklift, which means this versatile tank can be used whenever the need arises. For added versatility, Northern Steel offers a range of customizing options including: stairs, pumping platform, pumps and cabinets, overfill protection, factory supplied piping and interior linings for a variety of liquids.

Supplier's Site

Technical Specifications

  Westeel
Product Category Storage Tanks and Process Tanks
Product Number REPT-5000
Product Name Rectangular Environmental Protection Tank
Type Chemical Tank; Fuel/Oil Tank
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Receiver - 10000 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Air Reservoirs - 1215505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 1.32 gallons (5 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details