Westeel Wide-Corr® Water Storage Series 605

Description
Ideal for: Residential reserves, Municipal reserves, Firefighting, Greenhouses, Garden Centers, Livestock A step up in quality and durability in corrugated water storage, Westeel Wide-Corr Water Storage Tanks are perfect for a wide range of residential, agricultural, municipal, industrial, fire water and many other water storage applications. Each is professionally engineered to provide superior strength using heavy gauge, ultra-flat corrugated steel and. This eliminates the need for internal or external stiffeners and results in an extremely strong and expandable tank that provides the ultimate in dependable, long-term water storage. The Cost-Effective Water Storage Option Easy to erect, expand and even more beneficial from a maintenance standpoint (compared to traditional water tanks), Wide-Corr Water Storage Tanks are the cost-effective option in a growing number of applications where flexibility, cost of installation and transport to remote sites are important factors. As such, it is the perfect storage vessel for storing irrigation water, fire fighting reserve water and even potable water for municipalities and work sites. Wide-Corr Tanks are also popular for rainwater collection, as well as waste water collection and treatment.
Description
Ideal for: Residential reserves, Municipal reserves, Firefighting, Greenhouses, Garden Centers, Livestock A step up in quality and durability in corrugated water storage, Westeel Wide-Corr Water Storage Tanks are perfect for a wide range of residential, agricultural, municipal, industrial, fire water and many other water storage applications. Each is professionally engineered to provide superior strength using heavy gauge, ultra-flat corrugated steel and. This eliminates the need for internal or external stiffeners and results in an extremely strong and expandable tank that provides the ultimate in dependable, long-term water storage. The Cost-Effective Water Storage Option Easy to erect, expand and even more beneficial from a maintenance standpoint (compared to traditional water tanks), Wide-Corr Water Storage Tanks are the cost-effective option in a growing number of applications where flexibility, cost of installation and transport to remote sites are important factors. As such, it is the perfect storage vessel for storing irrigation water, fire fighting reserve water and even potable water for municipalities and work sites. Wide-Corr Tanks are also popular for rainwater collection, as well as waste water collection and treatment.

Suppliers

Company
Product
Description
Supplier Links
Wide-Corr® Water Storage Series - 605 - Westeel
Winnipeg, Manitoba, Canada
Wide-Corr® Water Storage Series
605
Wide-Corr® Water Storage Series 605
Ideal for: Residential reserves, Municipal reserves, Firefighting, Greenhouses, Garden Centers, Livestock A step up in quality and durability in corrugated water storage, Westeel Wide-Corr Water Storage Tanks are perfect for a wide range of residential, agricultural, municipal, industrial, fire water and many other water storage applications. Each is professionally engineered to provide superior strength using heavy gauge, ultra-flat corrugated steel and. This eliminates the need for internal or external stiffeners and results in an extremely strong and expandable tank that provides the ultimate in dependable, long-term water storage. The Cost-Effective Water Storage Option Easy to erect, expand and even more beneficial from a maintenance standpoint (compared to traditional water tanks), Wide-Corr Water Storage Tanks are the cost-effective option in a growing number of applications where flexibility, cost of installation and transport to remote sites are important factors. As such, it is the perfect storage vessel for storing irrigation water, fire fighting reserve water and even potable water for municipalities and work sites. Wide-Corr Tanks are also popular for rainwater collection, as well as waste water collection and treatment.

Ideal for: Residential reserves, Municipal reserves, Firefighting, Greenhouses, Garden Centers, Livestock

A step up in quality and durability in corrugated water storage, Westeel Wide-Corr Water Storage Tanks are perfect for a wide range of residential, agricultural, municipal, industrial, fire water and many other water storage applications. Each is professionally engineered to provide superior strength using heavy gauge, ultra-flat corrugated steel and. This eliminates the need for internal or external stiffeners and results in an extremely strong and expandable tank that provides the ultimate in dependable, long-term water storage.

The Cost-Effective Water Storage Option

Easy to erect, expand and even more beneficial from a maintenance standpoint (compared to traditional water tanks), Wide-Corr Water Storage Tanks are the cost-effective option in a growing number of applications where flexibility, cost of installation and transport to remote sites are important factors. As such, it is the perfect storage vessel for storing irrigation water, fire fighting reserve water and even potable water for municipalities and work sites. Wide-Corr Tanks are also popular for rainwater collection, as well as waste water collection and treatment.

Supplier's Site

Technical Specifications

  Westeel
Product Category Storage Tanks and Process Tanks
Product Number 605
Product Name Wide-Corr® Water Storage Series
Type Water Tank
Volume Capacity 3802 gallons (14392 liters)
Diameter / Width 71.65 inch (1820 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Receiver - 240_30x84 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Air Reservoirs - 1215503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.5283 gallons (2 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details