When it comes to the safe and secure underground storage of liquids, Westeel's Glasteel Series exceeds all ULC and UL testing criteria. The tank consists of a strong steel primary tank enclosed within a FRP Fibreglass Reinforced Plastic) secondary containment jacket. A Fibre Interstitial Layer provides added protection and safety. Westeel's GLASTEEL II is the most cost effective underground tank installation solution.
| Westeel | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Number | HGS-5.5-5 |
| Product Name | Underground Storage Tanks Glasteel Series |
| Type | Chemical Tank; Fuel/Oil Tank |
| Volume Capacity | 1321 gallons (5001 liters) |
| Diameter / Width | 65 inch (1651 mm) |