Westeel C-Ring™ Secondary Containment System

Description
Ideal for: Petrochemical, Oil and Gas, Fertilizer, Hazardous Materials, Agriculture A superior – yet lower cost – solution for protecting against liquid spills that can contaminate soil and groundwater, Westeel’s C-Ring Secondary Containment System has become the preferred option for numerous industrial and agricultural applications that need to meet current environmental requirements. Its modular design, ensures that it can be both installed easily (especially when compared to traditional concrete or earthen systems) and custom configured for just about any size or type of application. Also, like all Westeel manufactured products, it is precision engineered using the latest in computerized design and production technology. This, combined with its sturdy construction using high strength (50-ksi) steel and extra heavy duty G115 galvanizing ensures worry free long term durability for the life of the product.
Description
Ideal for: Petrochemical, Oil and Gas, Fertilizer, Hazardous Materials, Agriculture A superior – yet lower cost – solution for protecting against liquid spills that can contaminate soil and groundwater, Westeel’s C-Ring Secondary Containment System has become the preferred option for numerous industrial and agricultural applications that need to meet current environmental requirements. Its modular design, ensures that it can be both installed easily (especially when compared to traditional concrete or earthen systems) and custom configured for just about any size or type of application. Also, like all Westeel manufactured products, it is precision engineered using the latest in computerized design and production technology. This, combined with its sturdy construction using high strength (50-ksi) steel and extra heavy duty G115 galvanizing ensures worry free long term durability for the life of the product.

Suppliers

Company
Product
Description
Supplier Links
C-Ring™ Secondary Containment System -  - Westeel
Winnipeg, Manitoba, Canada
C-Ring™ Secondary Containment System
C-Ring™ Secondary Containment System
Ideal for: Petrochemical, Oil and Gas, Fertilizer, Hazardous Materials, Agriculture A superior – yet lower cost – solution for protecting against liquid spills that can contaminate soil and groundwater, Westeel’s C-Ring Secondary Containment System has become the preferred option for numerous industrial and agricultural applications that need to meet current environmental requirements. Its modular design, ensures that it can be both installed easily (especially when compared to traditional concrete or earthen systems) and custom configured for just about any size or type of application. Also, like all Westeel manufactured products, it is precision engineered using the latest in computerized design and production technology. This, combined with its sturdy construction using high strength (50-ksi) steel and extra heavy duty G115 galvanizing ensures worry free long term durability for the life of the product.

Ideal for: Petrochemical, Oil and Gas, Fertilizer, Hazardous Materials, Agriculture

A superior – yet lower cost – solution for protecting against liquid spills that can contaminate soil and groundwater, Westeel’s C-Ring Secondary Containment System has become the preferred option for numerous industrial and agricultural applications that need to meet current environmental requirements. Its modular design, ensures that it can be both installed easily (especially when compared to traditional concrete or earthen systems) and custom configured for just about any size or type of application. Also, like all Westeel manufactured products, it is precision engineered using the latest in computerized design and production technology. This, combined with its sturdy construction using high strength (50-ksi) steel and extra heavy duty G115 galvanizing ensures worry free long term durability for the life of the product.

Supplier's Site

Technical Specifications

  Westeel
Product Category Storage Tanks and Process Tanks
Product Name C-Ring™ Secondary Containment System
Type Fuel/Oil Tank; Hazardous Tank; Petrochemical, Gas, Fertilizer, Agriculture
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Receiver - 400 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Air Reservoirs - 2038661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details