Westeel Fiberglass Coated Steel Tank 225 BBL

Description
When it comes to safe and secure underground storage of liquids, Westeel's Fiberglass coated steel tanks (FR-Flare and/or FR-Drain) meet or exceed all G-55, ULC and UL criteria. These tanks’ unique design of a strong steel primary tank, enclosed within a 360 degree Fiberglass Re-enforced Plastic secondary containment jacket. This FRP secondary makes this already superior tank double wall with an interstitial space that can be monitored. Westeel's underground storage tanks offer Flare Knock-Out, Condensate and just about any kind of storage designs. These tanks come in both standard and custom sizes from 30 BBL to 625 BBL. Primary Epoxy or FRP coatings available upon request.
Description
When it comes to safe and secure underground storage of liquids, Westeel's Fiberglass coated steel tanks (FR-Flare and/or FR-Drain) meet or exceed all G-55, ULC and UL criteria. These tanks’ unique design of a strong steel primary tank, enclosed within a 360 degree Fiberglass Re-enforced Plastic secondary containment jacket. This FRP secondary makes this already superior tank double wall with an interstitial space that can be monitored. Westeel's underground storage tanks offer Flare Knock-Out, Condensate and just about any kind of storage designs. These tanks come in both standard and custom sizes from 30 BBL to 625 BBL. Primary Epoxy or FRP coatings available upon request.

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Coated Steel Tank - 225 BBL - Westeel
Winnipeg, Manitoba, Canada
Fiberglass Coated Steel Tank
225 BBL
Fiberglass Coated Steel Tank 225 BBL
When it comes to safe and secure underground storage of liquids, Westeel's Fiberglass coated steel tanks (FR-Flare and/or FR-Drain) meet or exceed all G-55, ULC and UL criteria. These tanks’ unique design of a strong steel primary tank, enclosed within a 360 degree Fiberglass Re-enforced Plastic secondary containment jacket. This FRP secondary makes this already superior tank double wall with an interstitial space that can be monitored. Westeel's underground storage tanks offer Flare Knock-Out, Condensate and just about any kind of storage designs. These tanks come in both standard and custom sizes from 30 BBL to 625 BBL. Primary Epoxy or FRP coatings available upon request.

When it comes to safe and secure underground storage of liquids, Westeel's Fiberglass coated steel tanks (FR-Flare and/or FR-Drain) meet or exceed all G-55, ULC and UL criteria. These tanks’ unique design of a strong steel primary tank, enclosed within a 360 degree Fiberglass Re-enforced Plastic secondary containment jacket. This FRP secondary makes this already superior tank double wall with an interstitial space that can be monitored. Westeel's underground storage tanks offer Flare Knock-Out, Condensate and just about any kind of storage designs. These tanks come in both standard and custom sizes from 30 BBL to 625 BBL. Primary Epoxy or FRP coatings available upon request.

Supplier's Site

Technical Specifications

  Westeel
Product Category Storage Tanks and Process Tanks
Product Number 225 BBL
Product Name Fiberglass Coated Steel Tank
Type Chemical Tank; Fuel/Oil Tank
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Receiver - 240 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Air Reservoirs - 1259904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1057 gallons (0.4000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details