Westeel Underground Storage Tanks Glasteel Series HGS-10-65

Description
When it comes to the safe and secure underground storage of liquids, Westeel's Glasteel Series exceeds all ULC and UL testing criteria. The tank consists of a strong steel primary tank enclosed within a FRP Fibreglass Reinforced Plastic) secondary containment jacket. A Fibre Interstitial Layer provides added protection and safety. Westeel's GLASTEEL II is the most cost effective underground tank installation solution.
Description
When it comes to the safe and secure underground storage of liquids, Westeel's Glasteel Series exceeds all ULC and UL testing criteria. The tank consists of a strong steel primary tank enclosed within a FRP Fibreglass Reinforced Plastic) secondary containment jacket. A Fibre Interstitial Layer provides added protection and safety. Westeel's GLASTEEL II is the most cost effective underground tank installation solution.

Suppliers

Company
Product
Description
Supplier Links
Underground Storage Tanks Glasteel Series - HGS-10-65 - Westeel
Winnipeg, Manitoba, Canada
Underground Storage Tanks Glasteel Series
HGS-10-65
Underground Storage Tanks Glasteel Series HGS-10-65
When it comes to the safe and secure underground storage of liquids, Westeel's Glasteel Series exceeds all ULC and UL testing criteria. The tank consists of a strong steel primary tank enclosed within a FRP Fibreglass Reinforced Plastic) secondary containment jacket. A Fibre Interstitial Layer provides added protection and safety. Westeel's GLASTEEL II is the most cost effective underground tank installation solution.

When it comes to the safe and secure underground storage of liquids, Westeel's Glasteel Series exceeds all ULC and UL testing criteria. The tank consists of a strong steel primary tank enclosed within a FRP Fibreglass Reinforced Plastic) secondary containment jacket. A Fibre Interstitial Layer provides added protection and safety. Westeel's GLASTEEL II is the most cost effective underground tank installation solution.

Supplier's Site

Technical Specifications

  Westeel
Product Category Storage Tanks and Process Tanks
Product Number HGS-10-65
Product Name Underground Storage Tanks Glasteel Series
Type Chemical Tank; Fuel/Oil Tank
Volume Capacity 17171 gallons (64999 liters)
Diameter / Width 118 inch (3001 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Receiver - 1060 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Air Reservoirs - 2038661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details