Ideal for environmentally responsible storage and evaporation of: Load Fluids, Fresh Water, Formation Fluids, Waste Fluids, Brine
Engineered to meet the installation and environmental challenges of unconventional resource development, as well as the short and long term storage requirements of large volume fluid management, the Westeel Above Ground Water Storage System represents the lowest cost, simplest to transport and easiest to install modular tank option on the market today. With incremental capacities running from 13,000 to 132,000 barrels, it is also completely customizable to the exact storage needs of your operation or site. Better still, it is completely reusable, and can stand up to numerous installs over its product life. No other above ground water storage system offers such flexibility, range of capacity or long term value.
| Westeel | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Number | 138-03 |
| Product Name | Above Ground Water Storage System |
| Type | Water Tank |
| Volume Capacity | 1.22E6 gallons (4.61E6 liters) |
| Diameter / Width | 573 inch (14550 mm) |