HUBER+SUHNER AG SENSOR-Cubes

Description
Our SENSOR-Cubes split or combine different bands, ranging from UV, VIS to IR, with a ultra high out-off band rejection of up to 90dB. They are used e.g. for Raman and fluorescence spectroscopy, sensing and microscopy.
Description
Our SENSOR-Cubes split or combine different bands, ranging from UV, VIS to IR, with a ultra high out-off band rejection of up to 90dB. They are used e.g. for Raman and fluorescence spectroscopy, sensing and microscopy.

Suppliers

Company
Product
Description
Supplier Links
SENSOR-Cubes -  - HUBER+SUHNER AG
Herisau, Switzerland
SENSOR-Cubes
SENSOR-Cubes
Our SENSOR-Cubes split or combine different bands, ranging from UV, VIS to IR, with a ultra high out-off band rejection of up to 90dB. They are used e.g. for Raman and fluorescence spectroscopy, sensing and microscopy.

Our SENSOR-Cubes split or combine different bands, ranging from UV, VIS to IR, with a ultra high out-off band rejection of up to 90dB. They are used e.g. for Raman and fluorescence spectroscopy, sensing and microscopy.

Buy Now

Technical Specifications

  HUBER+SUHNER AG
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Name SENSOR-Cubes
Device Type Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

824-849MHz and 869-894MHz N-Female Coaxial Cavity Diplexer Rated at 80 Watts (CW) - HRT-DX(836/881)-701N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
Duplexer / Diplexer 449 to 485MHz - UIYDX290120A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Duplexers - NPX 703-803 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
RX (Low) 703 to 803 MHz
View Details
RF Multiplexers - 3157-RDP-2150+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 16-SMD, No Lead
Return Loss 12 to 16 dB
View Details
2 suppliers