Picosecond Pulse Labs, Inc. Attenuator Model 5510V

Description
Features DC to 60 GHz Frequency Response 5 ps Risetime V™Connectors Applications 40 Gb/s Telecommunication Systems High Speed Pulse Measurements RF and Microwave Systems The Picosecond Advantage: These attenuators have superior transient response for high speed pulse applications.Description: These V™-connectorized attenuators have 5 ps risetimes and are recommended for measuring pulses with risetimes of 13 ps or slower. They are ideal for use with our Model 4015C, 15 ps pulse generator. For frequency domain measurements, the useful frequency range is DC to 60 GHz. The V™ connector is compatible with 2.4 mm connectors. PSPL also offers SMA (18 GHz) and K™-connectorized (40 GHz) attenuators.
Description
Features DC to 60 GHz Frequency Response 5 ps Risetime V™Connectors Applications 40 Gb/s Telecommunication Systems High Speed Pulse Measurements RF and Microwave Systems The Picosecond Advantage: These attenuators have superior transient response for high speed pulse applications.Description: These V™-connectorized attenuators have 5 ps risetimes and are recommended for measuring pulses with risetimes of 13 ps or slower. They are ideal for use with our Model 4015C, 15 ps pulse generator. For frequency domain measurements, the useful frequency range is DC to 60 GHz. The V™ connector is compatible with 2.4 mm connectors. PSPL also offers SMA (18 GHz) and K™-connectorized (40 GHz) attenuators.

Suppliers

Company
Product
Description
Supplier Links
Attenuator Model 5510V
Features DC to 60 GHz Frequency Response 5 ps Risetime V™Connectors Applications 40 Gb/s Telecommunication Systems High Speed Pulse Measurements RF and Microwave Systems The Picosecond Advantage: These attenuators have superior transient response for high speed pulse applications.Description: These V™-connectorized attenuators have 5 ps risetimes and are recommended for measuring pulses with risetimes of 13 ps or slower. They are ideal for use with our Model 4015C, 15 ps pulse generator. For frequency domain measurements, the useful frequency range is DC to 60 GHz. The V™ connector is compatible with 2.4 mm connectors. PSPL also offers SMA (18 GHz) and K™-connectorized (40 GHz) attenuators.

Features

  • DC to 60 GHz Frequency
    Response
  • 5 ps Risetime
  • V™Connectors
    Applications
  • 40 Gb/s Telecommunication
    Systems
  • High Speed Pulse
    Measurements
  • RF and Microwave Systems
    The Picosecond Advantage:
    These attenuators have superior transient response for high speed pulse applications.Description:
    These V™-connectorized attenuators have 5 ps risetimes and are recommended for measuring pulses with risetimes of 13 ps or slower. They are ideal for use with our Model 4015C, 15 ps pulse generator. For frequency domain measurements, the useful frequency range is DC to 60 GHz. The V™ connector is compatible with 2.4 mm connectors. PSPL also offers SMA (18 GHz) and K™-connectorized (40 GHz) attenuators.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category RF Attenuators
Product Number Model 5510V
Product Name Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

ATN01-00110CH, Passive GaAs MMIC Attenuator Family - ATN01-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o203003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 0.5W 6GHz SMA - UIYCA05AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details