Picosecond Pulse Labs, Inc. Attenuator Model 5510

Description
Features SMA Connectors DC to 18 GHz 8 ps Risetime Applications Test and Measurement Telecommunications Systems High-speed Pulse Measurements RF and Microwave The Picosecond Advantage: These attenuators have excellent transient response.Description: These SMA attenuators have 8 ps risetimes and are recommended for measuring pulses with risetimes of 25 ps or slower. For frequency domain measurements, the useful frequency range is DC to 18 GHz. The 6 dB, 12 dB, 14 dB, and 20 dB values are popular for use as oscilloscope attenuators because they give simple, integer, voltage ratios of 2x, 4x, 5x, and 10x, respectively. We also offer K™, 40 GHz and V™, 60 GHz attenuators.
Description
Features SMA Connectors DC to 18 GHz 8 ps Risetime Applications Test and Measurement Telecommunications Systems High-speed Pulse Measurements RF and Microwave The Picosecond Advantage: These attenuators have excellent transient response.Description: These SMA attenuators have 8 ps risetimes and are recommended for measuring pulses with risetimes of 25 ps or slower. For frequency domain measurements, the useful frequency range is DC to 18 GHz. The 6 dB, 12 dB, 14 dB, and 20 dB values are popular for use as oscilloscope attenuators because they give simple, integer, voltage ratios of 2x, 4x, 5x, and 10x, respectively. We also offer K™, 40 GHz and V™, 60 GHz attenuators.

Suppliers

Company
Product
Description
Supplier Links
Attenuator Model 5510
Features SMA Connectors DC to 18 GHz 8 ps Risetime Applications Test and Measurement Telecommunications Systems High-speed Pulse Measurements RF and Microwave The Picosecond Advantage: These attenuators have excellent transient response.Description: These SMA attenuators have 8 ps risetimes and are recommended for measuring pulses with risetimes of 25 ps or slower. For frequency domain measurements, the useful frequency range is DC to 18 GHz. The 6 dB, 12 dB, 14 dB, and 20 dB values are popular for use as oscilloscope attenuators because they give simple, integer, voltage ratios of 2x, 4x, 5x, and 10x, respectively. We also offer K™, 40 GHz and V™, 60 GHz attenuators.

Features

  • SMA Connectors
  • DC to 18 GHz
  • 8 ps Risetime
    Applications
  • Test and Measurement
  • Telecommunications Systems
  • High-speed Pulse
    Measurements
  • RF and Microwave
    The Picosecond Advantage:
    These attenuators have excellent transient response.Description:
    These SMA attenuators have 8 ps risetimes and are recommended for measuring pulses with risetimes of 25 ps or slower. For frequency domain measurements, the useful frequency range is DC to 18 GHz. The 6 dB, 12 dB, 14 dB, and 20 dB values are popular for use as oscilloscope attenuators because they give simple, integer, voltage ratios of 2x, 4x, 5x, and 10x, respectively. We also offer K™, 40 GHz and V™, 60 GHz attenuators.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category RF Attenuators
Product Number Model 5510
Product Name Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 300W 6GHz - UIYCA300AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Attenuators - 3157-UNAT-5A+-ND - DigiKey
Specs
Attenuation 5 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details