Pacific International Bearing, Inc. Datasheets for Super Precision and Spindle Bearings
Super precision and spindle bearings are high-precision bearings that are designed for use in machine-tool spindles and other precision applications. Most super precision bearings and spindle bearings carry a high quality-rating such as ABEC-7 or ABEC-9, and run coolly and smoothly at high speeds.
Super Precision and Spindle Bearings: Learn more
| Product Name | Notes |
|---|---|
| 15° contact angle | |
| 18° contact angle | |
| 25° contact angle | |
| Angular Contact Bearing | |
| FAG Brand / 10 Mm X 26 Mm X 8 Mm / Angular Contact Bearing / 15° Contact Angle / Pair - Universal Matched | |
| FAG Brand / 10 Mm X 26 Mm X 8 Mm / Angular Contact Bearing / 15° Contact Angle / Single - Universal Matched | |
| FAG Brand / 10 Mm X 26 Mm X 8 Mm / Angular Contact Bearing / 25° Contact Angle / Single - Universal Matched | |
| FAG Brand / 12 Mm X 28 Mm X 8 Mm / Angular Contact Bearing / 15° Contact Angle / Pair - Universal Matched | |
| FAG Brand / 12 Mm X 28 Mm X 8 Mm / Angular Contact Bearing / 15° Contact Angle / Single - Universal Matched | |
| FAG Brand / 12 Mm X 28 Mm X 8 Mm / Angular Contact Bearing / 25° Contact Angle / Pair - Universal Matched | |
| FAG Brand / 12 Mm X 28 Mm X 8 Mm / Angular Contact Bearing / 25° Contact Angle / Single - Universal Matched | |
| FAG Brand / 15 Mm X 32 Mm X 9 Mm / Angular Contact Bearing / 15° Contact Angle / Pair - Universal Matched | |
| FAG Brand / 15 Mm X 32 Mm X 9 Mm / Angular Contact Bearing / 15° Contact Angle / Single - Universal Matched | |
| FAG Brand / 15 Mm X 32 Mm X 9 Mm / Angular Contact Bearing / 25° Contact Angle / Pair - Universal Matched | |
| FAG Brand / 15 Mm X 32 Mm X 9 Mm / Angular Contact Bearing / 25° Contact Angle / Single - Universal Matched | |
| FAG Brand / 17 Mm X 35 Mm X 10 Mm / Angular Contact Bearing / 15° Contact Angle / Pair - Universal Matched | |
| FAG Brand / 17 Mm X 35 Mm X 10 Mm / Angular Contact Bearing / 15° Contact Angle / Single - Universal Matched | |
| FAG Brand / 17 Mm X 35 Mm X 10 Mm / Angular Contact Bearing / 25° Contact Angle / Single - Universal Matched | |
| FAG Brand / 20 Mm X 42 Mm X 12 Mm / Angular Contact Bearing / 15° Contact Angle / Pair - Universal Matched | |
| FAG Brand / 20 Mm X 42 Mm X 12 Mm / Angular Contact Bearing / 15° Contact Angle / Single - Universal Matched | |
| FAG Brand / 20 Mm X 42 Mm X 12 Mm / Angular Contact Bearing / 25° Contact Angle / Pair - Universal Matched | |
| FAG Brand / 20 Mm X 42 Mm X 12 Mm / Angular Contact Bearing / 25° Contact Angle / Single - Universal Matched | |
| FAG Brand / 25 Mm X 47 Mm X 12 Mm / Angular Contact Bearing / 15° Contact Angle / Pair - Universal Matched | |
| FAG Brand / 25 Mm X 47 Mm X 12 Mm / Angular Contact Bearing / 15° Contact Angle / Single - Universal Matched | |
| FAG Brand / 25 Mm X 47 Mm X 12 Mm / Angular Contact Bearing / 25° Contact Angle / Pair - Universal Matched | |
| FAG Brand / 25 Mm X 47 Mm X 12 Mm / Angular Contact Bearing / 25° Contact Angle / Single - Universal Matched | |
| FAG Brand / 30 Mm X 55 Mm X 13 Mm / Angular Contact Bearing / 15° Contact Angle / Pair - Universal Matched | |
| FAG Brand / 30 Mm X 55 Mm X 13 Mm / Angular Contact Bearing / 15° Contact Angle / Single - Universal Matched | |
| FAG Brand / 30 Mm X 55 Mm X 13 Mm / Angular Contact Bearing / 25° Contact Angle / Pair - Universal Matched | |
| FAG Brand / 30 Mm X 55 Mm X 13 Mm / Angular Contact Bearing / 25° Contact Angle / Single - Universal Matched | |
| FAG Brand / 35 Mm X 62 Mm X 14 Mm / Angular Contact Bearing / 15° Contact Angle / Pair - Universal Matched | |
| FAG Brand / Angular Contact Ball Bearing | |
| Super Precision Angular Contact Bearings |
| << Prev | Next >> |