SKF/North America Ball Bearings 7003 ACDGA/P4A

Description
SKF 7003 ACDGA/P4A Ball Bearing
Request a Quote
Description
SKF 7003 ACDGA/P4A Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2075424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2075424
Ball Bearings 2075424
SKF 7003 ACDGA/P4A Ball Bearing

SKF 7003 ACDGA/P4A Ball Bearing

Supplier's Site
Super Precision Angular Contact Bearings - 7003 ACDGA/P4A - Pacific International Bearing, Inc.
Union City, CA, United States
Super Precision Angular Contact Bearings
7003 ACDGA/P4A
Super Precision Angular Contact Bearings 7003 ACDGA/P4A
Angular Contact Bearing

Angular Contact Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2075424 7003 ACDGA/P4A
Product Name Ball Bearings Super Precision Angular Contact Bearings
Material / Plating Steel Chrome Steel 100Cr6
Rolling Element Steel Steel
Seals / Shields None (Open Bearing)
Design Units Metric Metric
Bore 0.6693 inch (17.000 mm) 0.6693 inch (17.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details