TPI Brand / 17 Mm X 35 Mm X 10 Mm / Angular Contact Bearing / 15° Contact Angle / Single - Universal Matched
Pacific International Bearing, Inc. | |
---|---|
Product Category | Ball Bearings |
Product Number | 5S1-HS003CT1LLBG |
Product Name | Super Precision Angular Contact Bearings |
Primary Bearing Category | Angular Contact Ball Bearing |
Application | Spindle / Super Precision |
Material / Plating | Ceramic Si3N4 |
Rolling Element | Ceramic Balls |
Bearing Class | P42 |