TPI Brand / 35 Mm X 62 Mm X 14 Mm / Angular Contact Bearing / 18° Contact Angle / Pair - Universal Matched
Pacific International Bearing, Inc. | |
---|---|
Product Category | Ball Bearings |
Product Number | 5S1-HS007CE1T1LLBD2G |
Product Name | Super Precision Angular Contact Bearings |
Primary Bearing Category | Angular Contact Ball Bearing |
Application | Spindle / Super Precision |
Material / Plating | Ceramic Si3N4 |
Rolling Element | Ceramic Balls |
Design Units | Metric |