TPI Brand / 8 Mm X 22 Mm X 7 Mm / Angular Contact Bearing / 15° Contact Angle / Pair - Universal Matched
Pacific International Bearing, Inc. | |
---|---|
Product Category | Ball Bearings |
Product Number | 5S1-708CD2G/GNP4 |
Product Name | Super Precision Angular Contact Bearings |
Primary Bearing Category | Angular Contact Ball Bearing |
Application | Spindle / Super Precision |
Material / Plating | Ceramic Si3N4 |
Rolling Element | Ceramic Balls |
Bearing Class | P4 |