SKF/North America Ball Bearings 7008 CDGB/P4A

Description
SKF 7008 CDGB/P4A Ball Bearing
Request a Quote
Description
SKF 7008 CDGB/P4A Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2075426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2075426
Ball Bearings 2075426
SKF 7008 CDGB/P4A Ball Bearing

SKF 7008 CDGB/P4A Ball Bearing

Supplier's Site
Super Precision Angular Contact Bearings - 7008 CDGB/P4A - Pacific International Bearing, Inc.
Union City, CA, United States
Super Precision Angular Contact Bearings
7008 CDGB/P4A
Super Precision Angular Contact Bearings 7008 CDGB/P4A
Angular Contact Bearing

Angular Contact Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2075426 7008 CDGB/P4A
Product Name Ball Bearings Super Precision Angular Contact Bearings
Material / Plating Steel Chrome Steel 100Cr6
Rolling Element Steel Steel
Seals / Shields None (Open Bearing)
Design Units Metric Metric
Bore 1.5748 inch (40.000 mm) 1.5748 inch (40.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.7500 inch (69.850 mm)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details