MOUETTE PLASTIC MOLD CO., LTD Datasheets for Needle Roller Bearings

Needle roller bearings are a type of radial roller bearing with rollers whose length are at least four times their diameter. These bearings are valued for their high load capacity and low sectional height.
Needle Roller Bearings: Learn more

Page: 1 2 3 4 5
Product Name Notes
Combined needle roller / angular contact ball bearing for axial loads in both directions These bearings consist of a radial needle roller bearing combined with an angular contact ball bearing.
Combined needle roller / thrust ball bearing (full complement thrust part) with a cover These bearings consist of a radial needle roller bearing combined with a full complement thrust ball...
Combined needle roller / thrust ball bearing These bearings consist of a radial needle roller bearing combined with a thrust ball bearing. Together they can accommodate both radial loads and...
Combined Needle Roller and Angular Contact Ball Bearing For Axial Loads Combined needle roller / angular contact ball bearing for axial loads in one direction, NKIA Series These bearings consist...
Drawn cup needle roller bearings have a deep drawn, thin-walled outer ring. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as...
Full Complement Needle Roller Bearings, Single Row, without Inner Ring As for the full complement needle roller bearing with inner ring, the outer ring has the oil hole. The lubricating...
Machined Needle Roller Bearing without Ribs and Inner Ring Needle roller bearings are used when the load carrying capacity or accuracy of drawn cup needle roller bearings with open ends...
Machined Needle Roller Bearings Needle roller bearings are used when the load carrying capacity or accuracy of drawn cup needle roller bearings with open ends is no longer sufficient and...
Needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw>10 mm), are manufactured with inserted closure rings. These bearings...
Single row needle roller bearing with machined rings, with flanges Single row needle roller bearings incorporate cylindrical rollers that are small in diameter relative to their length. Owing to their...

<< Prev Next >>