MOUETTE PLASTIC MOLD CO., LTD Heavy Duty Needle Roller Bearings, Full Complement RNAV4014

Description
Full Complement Needle Roller Bearings, Single Row, without Inner Ring As for the full complement needle roller bearing with inner ring, the outer ring has the oil hole. The lubricating oil can be fed in from the oil hole. The outer ring has the double shoulders. As for the full complement needle roller bearing without inner ring, since the inner ring has no shoulder and cage, the inner ring, outer ring, complete set of needles can be mounted respectively. It is a suitable for parts of which the radial size is limited. The surface of shaft journal fitted with it is acted directly as rolling surface. It is requested that the surface hardness be no less than HRC60, surface roughness, no more than 0.75μm. This kind of full complement bearing, with inner ring or without inner ring, does not limit the axial shift of shaft and housing. Since this kind of bearing has no cage, the needles rotate without correct guiding, they rub heavily against each other and the bearing has the low limiting rotational speed. Features: • Bearing steel long life bearing, smooth, low noise. • Fully loaded needle roller bearings, open, no cage, Without the inner ring, please add lubricating oil or oil before use • Straight bore for fitting on a conventional cylindrical shaft
Request a Quote
Description
Full Complement Needle Roller Bearings, Single Row, without Inner Ring As for the full complement needle roller bearing with inner ring, the outer ring has the oil hole. The lubricating oil can be fed in from the oil hole. The outer ring has the double shoulders. As for the full complement needle roller bearing without inner ring, since the inner ring has no shoulder and cage, the inner ring, outer ring, complete set of needles can be mounted respectively. It is a suitable for parts of which the radial size is limited. The surface of shaft journal fitted with it is acted directly as rolling surface. It is requested that the surface hardness be no less than HRC60, surface roughness, no more than 0.75μm. This kind of full complement bearing, with inner ring or without inner ring, does not limit the axial shift of shaft and housing. Since this kind of bearing has no cage, the needles rotate without correct guiding, they rub heavily against each other and the bearing has the low limiting rotational speed. Features: • Bearing steel long life bearing, smooth, low noise. • Fully loaded needle roller bearings, open, no cage, Without the inner ring, please add lubricating oil or oil before use • Straight bore for fitting on a conventional cylindrical shaft
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Needle Roller Bearings, Full Complement - RNAV4014 - MOUETTE PLASTIC MOLD CO., LTD
Changzhou, China
Heavy Duty Needle Roller Bearings, Full Complement
RNAV4014
Heavy Duty Needle Roller Bearings, Full Complement RNAV4014
Full Complement Needle Roller Bearings, Single Row, without Inner Ring As for the full complement needle roller bearing with inner ring, the outer ring has the oil hole. The lubricating oil can be fed in from the oil hole. The outer ring has the double shoulders. As for the full complement needle roller bearing without inner ring, since the inner ring has no shoulder and cage, the inner ring, outer ring, complete set of needles can be mounted respectively. It is a suitable for parts of which the radial size is limited. The surface of shaft journal fitted with it is acted directly as rolling surface. It is requested that the surface hardness be no less than HRC60, surface roughness, no more than 0.75μm. This kind of full complement bearing, with inner ring or without inner ring, does not limit the axial shift of shaft and housing. Since this kind of bearing has no cage, the needles rotate without correct guiding, they rub heavily against each other and the bearing has the low limiting rotational speed. Features: • Bearing steel long life bearing, smooth, low noise. • Fully loaded needle roller bearings, open, no cage, Without the inner ring, please add lubricating oil or oil before use • Straight bore for fitting on a conventional cylindrical shaft

Full Complement Needle Roller Bearings, Single Row, without Inner Ring
As for the full complement needle roller bearing with inner ring, the outer ring has the oil hole. The lubricating oil can be fed in from the oil hole. The outer ring has the double shoulders. As for the full complement needle roller bearing without inner ring, since the inner ring has no shoulder and cage, the inner ring, outer ring, complete set of needles can be mounted respectively. It is a suitable for parts of which the radial size is limited. The surface of shaft journal fitted with it is acted directly as rolling surface. It is requested that the surface hardness be no less than HRC60, surface roughness, no more than 0.75μm. This kind of full complement bearing, with inner ring or without inner ring, does not limit the axial shift of shaft and housing.
Since this kind of bearing has no cage, the needles rotate without correct guiding, they rub heavily against each other and the bearing has the low limiting rotational speed.
Features:
• Bearing steel long life bearing, smooth, low noise.
• Fully loaded needle roller bearings, open, no cage, Without the inner ring, please add lubricating oil or oil before use
• Straight bore for fitting on a conventional cylindrical shaft

Supplier's Site

Technical Specifications

  MOUETTE PLASTIC MOLD CO., LTD
Product Category Needle Roller Bearings
Product Number RNAV4014
Product Name Heavy Duty Needle Roller Bearings, Full Complement
Type Needle Roller Without Inner Needle Roller With Inner Full Complement Drawn Cup Needle
Design Units Metric
Bore 3.4646 inch (88.000 mm)
Outside Diameter 4.3307 inch (110.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drawn Cup Needle Roller Bearings - BK6032 - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle
Design Units Metric
Bore 2.3622 inch (60.000 mm)
View Details
Drawn Cup Needle Roller Bearings - BA 148ZOH - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle
Design Units Inch
Bore 0.8750 inch (22.225 mm)
View Details
Full Complement Drawn Cup Needle Roller Bearings - DLF 17 12 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle Full Complement Drawn Cup Needle
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
Full Complement Drawn Cup Needle Roller Bearings - B-167 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle Full Complement Drawn Cup Needle
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details