MOUETTE PLASTIC MOLD CO., LTD Datasheets for Needle Roller Bearings

Needle roller bearings are a type of radial roller bearing with rollers whose length are at least four times their diameter. These bearings are valued for their high load capacity and low sectional height.
Needle Roller Bearings: Learn more

Page: 1 2 3 4 5
Product Name Notes
Drawn cup needle roller bearings have a deep drawn, thin-walled outer ring. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as...
Needle Roller and Cage Assemblies Apart from full complement needle roller sets, the needle roller and cage assembly is the simplest design of needle roller bearing. Needle roller and cage...
Sealed Drawn cup needle roller bearing have models: Model HK…2RS open-end double-seal drawn cup needle roller bearing, Model HK…RS open-end single-seal drawn cup needle roller bearing, Model BK…RS close-end single...
Single Row Radial Needle Roller And Cage Assemblies Needle roller and cage assemblies are self-contained, ready-to-mount bearings without inner and outer rings. In applications where the shaft and housing bore...

<< Prev Next >>