MOUETTE PLASTIC MOLD CO., LTD Machined Needle Roller Bearing, without Ribs and Inner Ring RNAO7X14X8

Description
Machined Needle Roller Bearing without Ribs and Inner Ring Needle roller bearings are used when the load carrying capacity or accuracy of drawn cup needle roller bearings with open ends is no longer sufficient and the high load capacity of cylindrical roller bearings is not yet required. Needle roller bearings place lower requirements on the dimensional accuracy, geometrical accuracy and hardness of the adjacent construction than needle roller bearings with open ends and with closed end. The standard bearings are: • needle roller bearings with ribs, with or without inner ring • needle roller bearings without ribs, with or without inner ring. Bearings without an inner ring are highly suitable for bearing arrangements with particularly compact radial dimensions, if the shaft raceway can be hardened and ground. Bearings with an inner ring are used if the shaft cannot be configured as a rolling bearing raceway.
Request a Quote
Description
Machined Needle Roller Bearing without Ribs and Inner Ring Needle roller bearings are used when the load carrying capacity or accuracy of drawn cup needle roller bearings with open ends is no longer sufficient and the high load capacity of cylindrical roller bearings is not yet required. Needle roller bearings place lower requirements on the dimensional accuracy, geometrical accuracy and hardness of the adjacent construction than needle roller bearings with open ends and with closed end. The standard bearings are: • needle roller bearings with ribs, with or without inner ring • needle roller bearings without ribs, with or without inner ring. Bearings without an inner ring are highly suitable for bearing arrangements with particularly compact radial dimensions, if the shaft raceway can be hardened and ground. Bearings with an inner ring are used if the shaft cannot be configured as a rolling bearing raceway.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Machined Needle Roller Bearing, without Ribs and Inner Ring - RNAO7X14X8 - MOUETTE PLASTIC MOLD CO., LTD
Changzhou, China
Machined Needle Roller Bearing, without Ribs and Inner Ring
RNAO7X14X8
Machined Needle Roller Bearing, without Ribs and Inner Ring RNAO7X14X8
Machined Needle Roller Bearing without Ribs and Inner Ring Needle roller bearings are used when the load carrying capacity or accuracy of drawn cup needle roller bearings with open ends is no longer sufficient and the high load capacity of cylindrical roller bearings is not yet required. Needle roller bearings place lower requirements on the dimensional accuracy, geometrical accuracy and hardness of the adjacent construction than needle roller bearings with open ends and with closed end. The standard bearings are: • needle roller bearings with ribs, with or without inner ring • needle roller bearings without ribs, with or without inner ring. Bearings without an inner ring are highly suitable for bearing arrangements with particularly compact radial dimensions, if the shaft raceway can be hardened and ground. Bearings with an inner ring are used if the shaft cannot be configured as a rolling bearing raceway.

Machined Needle Roller Bearing without Ribs and Inner Ring
Needle roller bearings are used when the load carrying capacity or accuracy of drawn cup needle roller bearings with open ends is no longer sufficient and the high load capacity of cylindrical roller bearings is not yet required.
Needle roller bearings place lower requirements on the dimensional accuracy, geometrical accuracy and hardness of the adjacent construction than needle roller bearings with open ends and with closed end.
The standard bearings are:
• needle roller bearings with ribs, with or without inner ring
• needle roller bearings without ribs, with or without inner ring.
Bearings without an inner ring are highly suitable for bearing arrangements with particularly compact radial dimensions, if the shaft raceway can be hardened and ground.
Bearings with an inner ring are used if the shaft cannot be configured as a rolling bearing raceway.

Supplier's Site

Technical Specifications

  MOUETTE PLASTIC MOLD CO., LTD
Product Category Needle Roller Bearings
Product Number RNAO7X14X8
Product Name Machined Needle Roller Bearing, without Ribs and Inner Ring
Type Needle Roller Without Inner
Design Units Metric
Bore 0.2756 inch (7.000 mm)
Outside Diameter 0.5512 inch (14.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drawn Cup Needle Roller Bearings - BK5520 - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle
Design Units Metric
Bore 2.1654 inch (55.000 mm)
View Details
Full Complement Drawn Cup Needle Roller Bearings - B-87 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle Full Complement Drawn Cup Needle
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details
Drawn Cup Needle Roller Bearings - BK1516 - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle
Design Units Metric
Bore 0.5906 inch (15.000 mm)
View Details
Drawn Cup Needle Roller Bearings - BHA 2020ZOH - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details