Combined needle roller / thrust ball bearing
These bearings consist of a radial needle roller bearing combined with a thrust ball bearing. Together they can accommodate both radial loads and axial loads in one direction. In addition, they can operate at relatively high speeds. Their low cross-sectional height makes the bearings particularly suitable for applications where other types of locating bearing arrangements occupy too much space.
Accommodate radial and axial loads in one direction
High load carrying capacity
Relatively high-speed capability
Low cross section
Separable design
| MOUETTE PLASTIC MOLD CO., LTD | |
|---|---|
| Product Category | Needle Roller Bearings |
| Product Number | NKX 40 |
| Product Name | Combination Needle Roller/Thrust Ball Bearing with a Cover |
| Design Units | Metric |
| Bore | 1.5748 inch (40.000 mm) |
| Outside Diameter | 2.0472 inch (52.000 mm) |
| Static Axial | 14162 lbs (6423 kg) |