MOUETTE PLASTIC MOLD CO., LTD Datasheets for Needle Roller Bearings
Needle roller bearings are a type of radial roller bearing with rollers whose length are at least four times their diameter. These bearings are valued for their high load capacity and low sectional height.
Needle Roller Bearings: Learn more
| Product Name | Notes |
|---|---|
| Combined needle roller / thrust ball bearing These bearings consist of a radial needle roller bearing combined with a thrust ball bearing. Together they can accommodate both radial loads and... | |
| Connecting Rods Use Needle Roller and Cage Assembly Bearing The rod-use needle roller and cage assembly is mainly used for engine, compressor and other crank-guide. The designation of the rod-use... | |
| Drawn cup needle roller bearings have a deep drawn, thin-walled outer ring. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as... | |
| Full Complement Needle Roller Bearing with Inner Ring As for the full complement needle roller bearing with inner ring, the outer ring has the oil hole. The lubricating oil can... | |
| Machined Needle Roller Bearings Needle roller bearings are used when the load carrying capacity or accuracy of drawn cup needle roller bearings with open ends is no longer sufficient and... | |
| Machined Race Needle Roller Bearing Caged and Sealed on Both Sides Machined race needle bearings are manufactured from bearing quality steel and available with multiple seal configurations. Needle bearings have... | |
| Needle Roller and Cage Assemblies Apart from full complement needle roller sets, the needle roller and cage assembly is the simplest design of needle roller bearing. Needle roller and cage... | |
|
Needle Roller Bearings, with Machined Rings, without Flanges, with an Inner Ring -- NAO70 × 100 × 30
Needle Roller Bearings, with Machined Rings, without Flanges, with an Inner Ring -- NAO75 × 105 × 25
Needle Roller Bearings, with Machined Rings, without Flanges, with an Inner Ring -- NAO80 × 110 × 30
|
Needle Roller Bearing with Machined Rings, without Flanges Needle roller bearings without flanges are completely separable, i.e. the outer ring, the needle roller and cage assembly and the inner ring... |
| Needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw>10 mm), are manufactured with inserted closure rings. These bearings... | |
|
Heavy Duty Needle Roller Needle Bearings, Machined Race with Optional Separable Inner Ring -- MR 104
Heavy Duty Needle Roller Needle Bearings, Machined Race with Optional Separable Inner Ring -- MR 116
Heavy Duty Needle Roller Needle Bearings, Machined Race with Optional Separable Inner Ring -- MR 124
Heavy Duty Needle Roller Needle Bearings, Machined Race with Optional Separable Inner Ring -- MR 132
Heavy Duty Needle Roller Needle Bearings, Machined Race with Optional Separable Inner Ring -- MR 140
|
Radial Heavy Duty Needle Roller Bearing No Inner Ring Narrow Width Unmounted bearing assembly consisting of through hardened precision machinedinner and outer raceways with either full complement or separated (cage)... |
| Radial Needle Roller And Cage Assemblies For Connecting Rod Bearing Arangements Product Description: 1. Structure: Needle roller bearing has high load carrying capacity in addition to their low cross-section and... | |
| Single row needle roller bearing with machined rings, with flanges Single row needle roller bearings incorporate cylindrical rollers that are small in diameter relative to their length. Owing to their... | |
| Single Row Radial Needle Roller And Cage Assemblies Needle roller and cage assemblies are self-contained, ready-to-mount bearings without inner and outer rings. In applications where the shaft and housing bore... | |
| The needle bearing NA6908-2RS has thin cylinders as rolling elements and can absorb very high radial forces with its massive bearing rings. It is suitable for space-saving installation. Main dimensions... |
| << Prev | Next >> |