MOUETTE PLASTIC MOLD CO., LTD Needle Roller Bearings With Machined Rings, Without An Inner Ring RNA6900

Description
Machined Needle Roller Bearings Needle roller bearings are used when the load carrying capacity or accuracy of drawn cup needle roller bearings with open ends is no longer sufficient and the high load capacity of cylindrical roller bearings is not yet required. Needle roller bearings place lower requirements on the dimensional accuracy, geometrical accuracy and hardness of the adjacent construction than needle roller bearings with open ends and with closed end. The standard bearings are: • needle roller bearings with ribs, with or without inner ring • needle roller bearings without ribs, with or without inner ring. Bearings without an inner ring are highly suitable for bearing arrangements with particularly compact radial dimensions, if the shaft raceway can be hardened and ground. Bearings with an inner ring are used if the shaft cannot be configured as a rolling bearing raceway. Needle roller bearings with machined rings, without an inner ring Needle roller bearings with machined rings are made of carbon chromium bearing steel. We supply these bearings with or without flanges on the outer ring, in a wide range of series and sizes. We also supply them with or without an inner ring.
Request a Quote
Description
Machined Needle Roller Bearings Needle roller bearings are used when the load carrying capacity or accuracy of drawn cup needle roller bearings with open ends is no longer sufficient and the high load capacity of cylindrical roller bearings is not yet required. Needle roller bearings place lower requirements on the dimensional accuracy, geometrical accuracy and hardness of the adjacent construction than needle roller bearings with open ends and with closed end. The standard bearings are: • needle roller bearings with ribs, with or without inner ring • needle roller bearings without ribs, with or without inner ring. Bearings without an inner ring are highly suitable for bearing arrangements with particularly compact radial dimensions, if the shaft raceway can be hardened and ground. Bearings with an inner ring are used if the shaft cannot be configured as a rolling bearing raceway. Needle roller bearings with machined rings, without an inner ring Needle roller bearings with machined rings are made of carbon chromium bearing steel. We supply these bearings with or without flanges on the outer ring, in a wide range of series and sizes. We also supply them with or without an inner ring.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearings With Machined Rings, Without An Inner Ring - RNA6900 - MOUETTE PLASTIC MOLD CO., LTD
Changzhou, China
Needle Roller Bearings With Machined Rings, Without An Inner Ring
RNA6900
Needle Roller Bearings With Machined Rings, Without An Inner Ring RNA6900
Machined Needle Roller Bearings Needle roller bearings are used when the load carrying capacity or accuracy of drawn cup needle roller bearings with open ends is no longer sufficient and the high load capacity of cylindrical roller bearings is not yet required. Needle roller bearings place lower requirements on the dimensional accuracy, geometrical accuracy and hardness of the adjacent construction than needle roller bearings with open ends and with closed end. The standard bearings are: • needle roller bearings with ribs, with or without inner ring • needle roller bearings without ribs, with or without inner ring. Bearings without an inner ring are highly suitable for bearing arrangements with particularly compact radial dimensions, if the shaft raceway can be hardened and ground. Bearings with an inner ring are used if the shaft cannot be configured as a rolling bearing raceway. Needle roller bearings with machined rings, without an inner ring Needle roller bearings with machined rings are made of carbon chromium bearing steel. We supply these bearings with or without flanges on the outer ring, in a wide range of series and sizes. We also supply them with or without an inner ring.

Machined Needle Roller Bearings
Needle roller bearings are used when the load carrying capacity or accuracy of drawn cup needle roller bearings with open ends is no longer sufficient and the high load capacity of cylindrical roller bearings is not yet required.
Needle roller bearings place lower requirements on the dimensional accuracy, geometrical accuracy and hardness of the adjacent construction than needle roller bearings with open ends and with closed end.
The standard bearings are:
• needle roller bearings with ribs, with or without inner ring
• needle roller bearings without ribs, with or without inner ring.
Bearings without an inner ring are highly suitable for bearing arrangements with particularly compact radial dimensions, if the shaft raceway can be hardened and ground.
Bearings with an inner ring are used if the shaft cannot be configured as a rolling bearing raceway.
Needle roller bearings with machined rings, without an inner ring
Needle roller bearings with machined rings are made of carbon chromium bearing steel. We supply these bearings with or without flanges on the outer ring, in a wide range of series and sizes. We also supply them with or without an inner ring.

Supplier's Site

Technical Specifications

  MOUETTE PLASTIC MOLD CO., LTD
Product Category Needle Roller Bearings
Product Number RNA6900
Product Name Needle Roller Bearings With Machined Rings, Without An Inner Ring
Type Needle Roller Without Inner
Design Units Metric
Bore 0.5512 inch (14.000 mm)
Outside Diameter 0.8661 inch (22.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drawn Cup Needle Roller Bearings - BA 146ZOH - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle
Design Units Inch
Bore 0.8750 inch (22.225 mm)
View Details
Drawn Cup Needle Roller Bearings - BK1622 - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle
Design Units Metric
Bore 0.6299 inch (16.000 mm)
View Details
Full Complement Drawn Cup Needle Roller Bearings - B-34 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle Full Complement Drawn Cup Needle
Design Units Inch
Bore 0.1875 inch (4.763 mm)
View Details
Full Complement Drawn Cup Needle Roller Bearings - F-2216 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle Full Complement Drawn Cup Needle
Design Units Metric
Bore 0.8661 inch (22.000 mm)
View Details