Machined Needle Roller Bearings
Needle roller bearings are used when the load carrying capacity or accuracy of drawn cup needle roller bearings with open ends is no longer sufficient and the high load capacity of cylindrical roller bearings is not yet required.
Needle roller bearings place lower requirements on the dimensional accuracy, geometrical accuracy and hardness of the adjacent construction than needle roller bearings with open ends and with closed end.
The standard bearings are:
• needle roller bearings with ribs, with or without inner ring
• needle roller bearings without ribs, with or without inner ring.
Bearings without an inner ring are highly suitable for bearing arrangements with particularly compact radial dimensions, if the shaft raceway can be hardened and ground.
Bearings with an inner ring are used if the shaft cannot be configured as a rolling bearing raceway.
Needle roller bearings with machined rings, without an inner ring
Needle roller bearings with machined rings are made of carbon chromium bearing steel. We supply these bearings with or without flanges on the outer ring, in a wide range of series and sizes. We also supply them with or without an inner ring.
| MOUETTE PLASTIC MOLD CO., LTD | |
|---|---|
| Product Category | Needle Roller Bearings |
| Product Number | RNA4901 |
| Product Name | Needle Roller Bearings With Machined Rings, Without An Inner Ring |
| Type | Needle Roller Without Inner |
| Design Units | Metric |
| Bore | 0.6299 inch (16.000 mm) |
| Outside Diameter | 0.9449 inch (24.000 mm) |