MOUETTE PLASTIC MOLD CO., LTD Datasheets for Pillow Block Bearings

Pillow block bearings are mounted bearings that are used to provide load support for a rotating shaft’s axis. 
Pillow Block Bearings: Learn more

Product Name Notes
2-Bolt Flange Mounting Bearing Eccentric Locking Collar with Wide Inner Ring Product Description: 2-Bolt Flange Mounting Bearings are designed to help provide support for shafts that run perpendicular to the...
Flange-Mount Ball Bearing Unit - 2-Bolt Flange, Bore size range from 25mm to 140mm, Stainless Housing Material, Heavy Duty, Set Screw Locking, Contact Seal with Flinger Seal Main Features: Insert...
Flange-Mount Ball Bearing Unit - 2-Bolt Flange, Bore size range from 25mm to 140mm, Stainless Housing Material, Heavy Duty, Set Screw Locking, Contact Seal with Flinger Seal Main Features: Insert...
Pillow Block Bearing Units Stainless Steel Set Screw Locking Because of their versatility and cost-effectiveness, ball bearing units are used in many industrial applications. MOUETTE pillow (Plummer) block ball bearing...
Stainless Steel Pillow Block Bearing Units Heavy Duty 4 Bolt Flange Bearing Features Insert Ball Bearing Set Screw Locking Heavy Duty Wide Inner Ring Stainless steel 420 or 440 Housing...
Tapped Base Pillow Block Bearing Units, Stainless Steel, Standard duty, Wider inner ring bearing, Setscrew locking. Tapped-Base Stainless Steel Pillow Block Unit is a premium line of corrosion-resistant products developed...
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are...