Radial Heavy Duty Needle Roller Bearing No Inner Ring Narrow Width
Unmounted bearing assembly consisting of through hardened precision machinedinner and outer raceways with either full complement or separated (cage) needle rolling elements. Depending on can be land or roller riding and available with several seal options. Machined race needle bearings provide an antifriction solution when supporting rotating shafts with radial loads.
Features
• Machined race needle bearing
• Needle rollers retained by a steel cage
• Designed to accommodate higher speeds and some misalignment
• Heavy-duty roller bearing
• Unsealed
• Annular lubrication groove
• Narrow width configuration
Radial Heavy Duty Needle Roller Bearing No Inner Ring Narrow Width
Unmounted bearing assembly consisting of through hardened precision machinedinner and outer raceways with either full complement or separated (cage) needle rolling elements. Depending on can be land or roller riding and available with several seal options. Machined race needle bearings provide an antifriction solution when supporting rotating shafts with radial loads.
Features
• Machined race needle bearing
• Needle rollers retained by a steel cage
• Designed to accommodate higher speeds and some misalignment
• Heavy-duty roller bearing
• Unsealed
• Annular lubrication groove
• Narrow width configuration
Radial Heavy Duty Needle Roller Bearing No Inner Ring Narrow Width
Unmounted bearing assembly consisting of through hardened precision machinedinner and outer raceways with either full complement or separated (cage) needle rolling elements. Depending on can be land or roller riding and available with several seal options. Machined race needle bearings provide an antifriction solution when supporting rotating shafts with radial loads.
Features
• Machined race needle bearing
• Needle rollers retained by a steel cage
• Designed to accommodate higher speeds and some misalignment
• Heavy-duty roller bearing
• Unsealed
• Annular lubrication groove
• Narrow width configuration
| MOUETTE PLASTIC MOLD CO., LTD | MOUETTE PLASTIC MOLD CO., LTD | MOUETTE PLASTIC MOLD CO., LTD | |
|---|---|---|---|
| Product Category | Needle Roller Bearings | Needle Roller Bearings | Needle Roller Bearings |
| Product Number | MR 48 | MR 48 | MR 48 |
| Product Name | Heavy Duty Needle Roller Needle Bearings, Machined Race with Optional Separable Inner Ring | Heavy Duty Needle Roller Needle Bearings, Machined Race with Optional Separable Inner Ring | Heavy Duty Needle Roller Needle Bearings, Machined Race with Optional Separable Inner Ring |
| Type | Needle Roller With Inner (optional feature) | Needle Roller With Inner (optional feature) | Needle Roller With Inner (optional feature) |
| Design Units | Inch | Inch | Inch |
| Bore | 2.5000 inch (63.500 mm) | 2.4375 inch (61.912 mm) | 2.3750 inch (60.325 mm) |