MOUETTE PLASTIC MOLD CO., LTD Single Row Needle Roller Bearing With Machined Rings and With Flanges NA5906

Description
Single row needle roller bearing with machined rings, with flanges Single row needle roller bearings incorporate cylindrical rollers that are small in diameter relative to their length. Owing to their large number of rollers, the bearings have a high load carrying capacity. The outer ring includes two integral flanges to guide the bearing axially and an annular groove with one or more lubrication holes to facilitate relubrication. • Radial needle roller bearing for applications with high dynamic and static loads • Inner ring provides a hardened and ground raceway for applications where the shaft cannot be used • Steel cage guides and evenly spaces rollers for reduced friction, vibration, and noise • Through-hardened, high-carbon chromium steel rollers for heat tolerance and durability under heavy loads • Accommodate axial displacement in both directions • Separable design • Lubrication groove and oil hole for applying lubrication in place
Request a Quote
Description
Single row needle roller bearing with machined rings, with flanges Single row needle roller bearings incorporate cylindrical rollers that are small in diameter relative to their length. Owing to their large number of rollers, the bearings have a high load carrying capacity. The outer ring includes two integral flanges to guide the bearing axially and an annular groove with one or more lubrication holes to facilitate relubrication. • Radial needle roller bearing for applications with high dynamic and static loads • Inner ring provides a hardened and ground raceway for applications where the shaft cannot be used • Steel cage guides and evenly spaces rollers for reduced friction, vibration, and noise • Through-hardened, high-carbon chromium steel rollers for heat tolerance and durability under heavy loads • Accommodate axial displacement in both directions • Separable design • Lubrication groove and oil hole for applying lubrication in place
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Row Needle Roller Bearing With Machined Rings and With Flanges - NA5906 - MOUETTE PLASTIC MOLD CO., LTD
Changzhou, China
Single Row Needle Roller Bearing With Machined Rings and With Flanges
NA5906
Single Row Needle Roller Bearing With Machined Rings and With Flanges NA5906
Single row needle roller bearing with machined rings, with flanges Single row needle roller bearings incorporate cylindrical rollers that are small in diameter relative to their length. Owing to their large number of rollers, the bearings have a high load carrying capacity. The outer ring includes two integral flanges to guide the bearing axially and an annular groove with one or more lubrication holes to facilitate relubrication. • Radial needle roller bearing for applications with high dynamic and static loads • Inner ring provides a hardened and ground raceway for applications where the shaft cannot be used • Steel cage guides and evenly spaces rollers for reduced friction, vibration, and noise • Through-hardened, high-carbon chromium steel rollers for heat tolerance and durability under heavy loads • Accommodate axial displacement in both directions • Separable design • Lubrication groove and oil hole for applying lubrication in place

Single row needle roller bearing with machined rings, with flanges
Single row needle roller bearings incorporate cylindrical rollers that are small in diameter relative to their length. Owing to their large number of rollers, the bearings have a high load carrying capacity. The outer ring includes two integral flanges to guide the bearing axially and an annular groove with one or more lubrication holes to facilitate relubrication.
• Radial needle roller bearing for applications with high dynamic and static loads
• Inner ring provides a hardened and ground raceway for applications where the shaft cannot be used
• Steel cage guides and evenly spaces rollers for reduced friction, vibration, and noise
• Through-hardened, high-carbon chromium steel rollers for heat tolerance and durability under heavy loads
• Accommodate axial displacement in both directions
• Separable design
• Lubrication groove and oil hole for applying lubrication in place

Supplier's Site

Technical Specifications

  MOUETTE PLASTIC MOLD CO., LTD
Product Category Needle Roller Bearings
Product Number NA5906
Product Name Single Row Needle Roller Bearing With Machined Rings and With Flanges
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drawn Cup Needle Roller Bearings - BA 1210ZOH - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
Full Complement Drawn Cup Needle Roller Bearings - F-15X20X12 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle Full Complement Drawn Cup Needle
Design Units Metric
Bore 0.5906 inch (15.000 mm)
View Details
Drawn Cup Needle Roller Bearings - BK4512 - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details
Drawn Cup Needle Roller Bearings - BK2220 - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Drawn Cup Caged Needle
Design Units Metric
Bore 0.8661 inch (22.000 mm)
View Details