Connecting Rods Use Needle Roller and Cage Assembly Bearing
The rod-use needle roller and cage assembly is mainly used for engine, compressor and other crank-guide.
The designation of the rod-use needle roller and cage assembly is composed of letter and number. The letter KZK represents crank pine assembly and KBK represents piston pin assembly.
The needle roller and cage assembly for KZK crank pin adapts M-type cage with reliable performance. It has special requirement. The surface of cage can be silver-plated or copper-coated.
The needle roller and cage assembly for KBK piston pin is different from KZK (external guide for crank pin). It is internally guided on the piston pin), thus increasing the length of needle.
| MOUETTE PLASTIC MOLD CO., LTD | |
|---|---|
| Product Category | Needle Roller Bearings |
| Product Number | KBK12X16X13 |
| Product Name | Radial Needle Roller and Cage Assemblies |
| Type | Needle Roller Cage Assembly |
| Design Units | Metric |
| Bore | 0.4724 inch (12.000 mm) |