Single row needle roller bearing with machined rings, with flanges
Single row needle roller bearings incorporate cylindrical rollers that are small in diameter relative to their length. Owing to their large number of rollers, the bearings have a high load carrying capacity. The outer ring includes two integral flanges to guide the bearing axially and an annular groove with one or more lubrication holes to facilitate relubrication.
• Radial needle roller bearing for applications with high dynamic and static loads
• Inner ring provides a hardened and ground raceway for applications where the shaft cannot be used
• Steel cage guides and evenly spaces rollers for reduced friction, vibration, and noise
• Through-hardened, high-carbon chromium steel rollers for heat tolerance and durability under heavy loads
• Accommodate axial displacement in both directions
• Separable design
• Lubrication groove and oil hole for applying lubrication in place
| MOUETTE PLASTIC MOLD CO., LTD | |
|---|---|
| Product Category | Needle Roller Bearings |
| Product Number | NA6916 |
| Product Name | Single Row Needle Roller Bearing With Machined Rings and With Flanges |
| Design Units | Metric |
| Bore | 3.1496 inch (80.000 mm) |
| Outside Diameter | 4.3307 inch (110.000 mm) |