Radial Needle Roller And Cage Assemblies For Connecting Rod Bearing Arangements
Product Description:
1. Structure: Needle roller bearing has high load carrying capacity in addition to their low cross-section and stiffness
2. Load: They are especially suitable for bearing arrangements where radial space is limited
3. Usage: Widely used in motorcycles, mopeds, automobiles, power/pneumatic tools, high industrial/engineeri
4. Material: Chrome steel 100Cr6 for needles, Steel ST12 or ST14 for cages.
14. Surface finish: Surface Silver or copper plated
| MOUETTE PLASTIC MOLD CO., LTD | |
|---|---|
| Product Category | Needle Roller Bearings |
| Product Number | KZK14X19X12 |
| Product Name | Radial Needle Roller and Cage Assemblies |
| Type | Needle Roller Cage Assembly |
| Application | Automotive |
| Design Units | Metric |
| Bore | 0.5512 inch (14.000 mm) |