SKF/Global Datasheets for Angular Contact Bearings
Angular contact bearings are designed so that a contact angle between the races and the balls is formed when the bearing is in use.
Angular Contact Bearings: Learn more
| Product Name | Notes |
|---|---|
| Four-point contact ball bearings are radial single row angular contact ball bearings with raceways that are designed to support axial loads acting in both directions. Radial loads can be supported... | |
| In bearings of the double direction design (fig 2), the upper bearing with the higher load carrying capacity and the smaller bearing which locates in the opposite direction are combined... | |
| In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility... | |
| MRC R-type bearings are single-row 15° angular contact ball bearings with one heavy race shoulder and one counterbored race shoulder on the outer ring. | |
| MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors... | |
| Single direction angular contact ball bearings (fig 1) are able to take up axial loads acting in one direction. They are of separable design, i.e. the washers and ball and... | |
| SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as... |
| << Prev | Next >> |