SKF/Global Angular Contact Ball Bearings, Double Row - 3210 A-2RS1/MT33 125010210

Description
SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing arrangements and are able to accommodate tilting moments.
Description
SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing arrangements and are able to accommodate tilting moments.

Suppliers

Company
Product
Description
Supplier Links
Angular Contact Ball Bearings, Double Row - 3210 A-2RS1/MT33 - 125010210 - SKF/Global
Lansdale, PA, USA
Angular Contact Ball Bearings, Double Row - 3210 A-2RS1/MT33
125010210
Angular Contact Ball Bearings, Double Row - 3210 A-2RS1/MT33 125010210
SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing arrangements and are able to accommodate tilting moments.

SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing arrangements and are able to accommodate tilting moments.

Supplier's Site
Angular Contact Ball Bearings, Double Row - 3210 A-2RS1/MT33 - 125010210 - SKF/North America
Lansdale, PA, USA
Angular Contact Ball Bearings, Double Row - 3210 A-2RS1/MT33
125010210
Angular Contact Ball Bearings, Double Row - 3210 A-2RS1/MT33 125010210
SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing arrangements and are able to accommodate tilting moments.

SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing arrangements and are able to accommodate tilting moments.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Ball Bearings Ball Bearings
Product Number 125010210 125010210
Product Name Angular Contact Ball Bearings, Double Row - 3210 A-2RS1/MT33 Angular Contact Ball Bearings, Double Row - 3210 A-2RS1/MT33
Primary Bearing Category Angular Contact Ball Bearing Angular Contact Ball Bearing
Rolling Element Steel Steel
Seals / Shields Double Seal Double Seal
Lubrication Prelubricated Prelubricated
Type Double Row Angular Contact Double Row Angular Contact
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-47 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details