SKF/Global Single-row 15° Angular Contact - Type R - 200 RD Series 204-RD

Description
MRC R-type bearings are single-row 15° angular contact ball bearings with one heavy race shoulder and one counterbored race shoulder on the outer ring.
Description
MRC R-type bearings are single-row 15° angular contact ball bearings with one heavy race shoulder and one counterbored race shoulder on the outer ring.

Suppliers

Company
Product
Description
Supplier Links
Single-row 15° Angular Contact - Type R - 200 RD Series - 204-RD - SKF/Global
Lansdale, PA, USA
Single-row 15° Angular Contact - Type R - 200 RD Series
204-RD
Single-row 15° Angular Contact - Type R - 200 RD Series 204-RD
MRC R-type bearings are single-row 15° angular contact ball bearings with one heavy race shoulder and one counterbored race shoulder on the outer ring.

MRC R-type bearings are single-row 15° angular contact ball bearings with one heavy race shoulder and one counterbored race shoulder on the outer ring.

Supplier's Site
Single-row 15° Angular Contact - Type R - 200 RD Series - 204-RD - SKF/North America
Lansdale, PA, USA
Single-row 15° Angular Contact - Type R - 200 RD Series
204-RD
Single-row 15° Angular Contact - Type R - 200 RD Series 204-RD
MRC R-type bearings are single-row 15° angular contact ball bearings with one heavy race shoulder and one counterbored race shoulder on the outer ring.

MRC R-type bearings are single-row 15° angular contact ball bearings with one heavy race shoulder and one counterbored race shoulder on the outer ring.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Ball Bearings Ball Bearings
Product Number 204-RD 204-RD
Product Name Single-row 15° Angular Contact - Type R - 200 RD Series Single-row 15° Angular Contact - Type R - 200 RD Series
Primary Bearing Category Angular Contact Ball Bearing Angular Contact Ball Bearing
Material / Plating Pressed Steel Cage Pressed Steel Cage
Rolling Element Steel Steel
Seals / Shields None (Open Bearing) None (Open Bearing)
Bearing Class ABEC1 / Class 0 / P0 ABEC1 / Class 0 / P0
Unlock Full Specs
to access all available technical data

Similar Products

25mm ID, 62mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7305B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Primary Bearing Category Angular Contact Ball Bearing
Application Pump
Grease 9000 rpm
View Details
Ball Bearings - 1883282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details