HUBER+SUHNER series 9076 grounding kits enable reliable grounding of today’s usual corrugated copper tube and RG cables for radio transmitter antenna installations.
Features
Quick and easy installation
No loose piece parts
Low contact transition resistance (1 mω max.)
Grounding cable AWG6 (16 mm2)
Current handling capability 100 kA 8/20 μs, 25 kA 10/350 μs
Waterproof IP67
Corrosion resistant
Operating temperature −40 to 85 °C
HUBER+SUHNER series 9076 grounding kits enable reliable grounding of today’s usual corrugated copper tube and RG cables for radio transmitter antenna installations.
Features
- Quick and easy installation
- No loose piece parts
- Low contact transition resistance (1 mΩ max.)
- Grounding cable AWG6 (16 mm2)
- Current handling capability 100 kA 8/20 μs, 25 kA 10/350 μs
- Waterproof IP67
- Corrosion resistant
- Operating temperature −40 to 85 °C