ECO Light LED 360W LED Power Supply, three output 24VDC PS-GL-360-24

Description
360W, 24VDC LED Power Supply / Transformer, 100 - 240AC input and 24VDC output through three terminals. For dry locations only. Has screw down style connections. Comes with plastic covering to protect screw down terminals and two cooling fans to prevent high heat during operation. It can be used to connect LED Wall Washers, LED Lights, LED Light Ribbons, RGB LED lighting and any other 24VDC Constant Voltage LED Lighting products. UL and CE approved. Can connect up to 310 watts of 24VDC LED lights. Only install face up or in a manner that the cooling vents face upwards with sufficient breathing space
Datasheet
Description
360W, 24VDC LED Power Supply / Transformer, 100 - 240AC input and 24VDC output through three terminals. For dry locations only. Has screw down style connections. Comes with plastic covering to protect screw down terminals and two cooling fans to prevent high heat during operation. It can be used to connect LED Wall Washers, LED Lights, LED Light Ribbons, RGB LED lighting and any other 24VDC Constant Voltage LED Lighting products. UL and CE approved. Can connect up to 310 watts of 24VDC LED lights. Only install face up or in a manner that the cooling vents face upwards with sufficient breathing space
Datasheet

Suppliers

Company
Product
Description
Supplier Links
360W LED Power Supply, three output 24VDC - PS-GL-360-24 - ECO Light LED
Sparks, NV, USA
360W LED Power Supply, three output 24VDC
PS-GL-360-24
360W LED Power Supply, three output 24VDC PS-GL-360-24
360W, 24VDC LED Power Supply / Transformer, 100 - 240AC input and 24VDC output through three terminals. For dry locations only. Has screw down style connections. Comes with plastic covering to protect screw down terminals and two cooling fans to prevent high heat during operation. It can be used to connect LED Wall Washers, LED Lights, LED Light Ribbons, RGB LED lighting and any other 24VDC Constant Voltage LED Lighting products. UL and CE approved. Can connect up to 310 watts of 24VDC LED lights. Only install face up or in a manner that the cooling vents face upwards with sufficient breathing space

360W, 24VDC LED Power Supply / Transformer, 100 - 240AC input and 24VDC output through three terminals. For dry locations only. Has screw down style connections. Comes with plastic covering to protect screw down terminals and two cooling fans to prevent high heat during operation. It can be used to connect LED Wall Washers, LED Lights, LED Light Ribbons, RGB LED lighting and any other 24VDC Constant Voltage LED Lighting products. UL and CE approved. Can connect up to 310 watts of 24VDC LED lights. Only install face up or in a manner that the cooling vents face upwards with sufficient breathing space

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Power Supplies
Product Number PS-GL-360-24
Product Name 360W LED Power Supply, three output 24VDC
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2323-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5084X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details