Waterproof 150W, 24VDC LED transformer with Power Factor Correction (PFC), 100 - 277VAC input, with 24VDC output. For wet or damp locations. Has input and output connections with lead wires. It can be used to connect LED Wall Washers, LED Lights, LED Light Ribbons, RGB LED lighting and other LED Lighting products that require 24VDC power. UL, FCC and CE approved. Can connect up to 130 watts of led lights. IP67 rating, Non-submersible
| ECO Light LED | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PS-GL-150-24 |
| Product Name | LED Power Supply Waterproof 150W - 24VDC (PFC) |
| Type | DC Power Supply |