ECO Light LED LED Power Supply, Wall Plug - 24W, 24VDC PS-OL-24-24

Description
A Wall plugin style, 24 watt 24VDC Constant Voltage LED Power Supply which is suitable for dry locations and is capable of supplying power to 22 - 1 watt led modules. It has a 5.5mm X 2.1mm Female Plug for the 24V connection. It can be used to connect LED Modules, LED Lights, LED Light Ribbons, RGB LED lighting and other LED Lighting products. One 5.5 X 2.1mm Male Barrel Jack with screw down terminals included. UL, RoHs and CE approved
Datasheet
Description
A Wall plugin style, 24 watt 24VDC Constant Voltage LED Power Supply which is suitable for dry locations and is capable of supplying power to 22 - 1 watt led modules. It has a 5.5mm X 2.1mm Female Plug for the 24V connection. It can be used to connect LED Modules, LED Lights, LED Light Ribbons, RGB LED lighting and other LED Lighting products. One 5.5 X 2.1mm Male Barrel Jack with screw down terminals included. UL, RoHs and CE approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Power Supply, Wall Plug - 24W, 24VDC - PS-OL-24-24 - ECO Light LED
Sparks, NV, USA
LED Power Supply, Wall Plug - 24W, 24VDC
PS-OL-24-24
LED Power Supply, Wall Plug - 24W, 24VDC PS-OL-24-24
A Wall plugin style, 24 watt 24VDC Constant Voltage LED Power Supply which is suitable for dry locations and is capable of supplying power to 22 - 1 watt led modules. It has a 5.5mm X 2.1mm Female Plug for the 24V connection. It can be used to connect LED Modules, LED Lights, LED Light Ribbons, RGB LED lighting and other LED Lighting products. One 5.5 X 2.1mm Male Barrel Jack with screw down terminals included. UL, RoHs and CE approved

A Wall plugin style, 24 watt 24VDC Constant Voltage LED Power Supply which is suitable for dry locations and is capable of supplying power to 22 - 1 watt led modules. It has a 5.5mm X 2.1mm Female Plug for the 24V connection. It can be used to connect LED Modules, LED Lights, LED Light Ribbons, RGB LED lighting and other LED Lighting products. One 5.5 X 2.1mm Male Barrel Jack with screw down terminals included. UL, RoHs and CE approved

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Power Supplies
Product Number PS-OL-24-24
Product Name LED Power Supply, Wall Plug - 24W, 24VDC
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
600Vdc Input, 500VA Industrial Quality DC-AC Sine Wave Inverter - CSH 500-F6 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details