ECO Light LED LED Power Supply, Three Prong Wall Plug - 60W, 12VDC PS-GL-60-12

Description
A three prong Wall plug-in style, 60 watt Constant Voltage LED Power Supply which is suitable for dry locations and is capable of supplying power to 54 - 1 watt led modules or lights. It has a 5.5mm X 2.1mm Female Plug for the 12V connection. It can be used to connect LED Modules, LED Lights, LED Light Ribbons, RGB LED lighting and other LED Lighting products. One 5.5 X 2.1mm Male Barrel Jack with screw down terminals included. UL, RoHs and CE approved
Datasheet
Description
A three prong Wall plug-in style, 60 watt Constant Voltage LED Power Supply which is suitable for dry locations and is capable of supplying power to 54 - 1 watt led modules or lights. It has a 5.5mm X 2.1mm Female Plug for the 12V connection. It can be used to connect LED Modules, LED Lights, LED Light Ribbons, RGB LED lighting and other LED Lighting products. One 5.5 X 2.1mm Male Barrel Jack with screw down terminals included. UL, RoHs and CE approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Power Supply, Three Prong Wall Plug - 60W, 12VDC - PS-GL-60-12 - ECO Light LED
Sparks, NV, USA
LED Power Supply, Three Prong Wall Plug - 60W, 12VDC
PS-GL-60-12
LED Power Supply, Three Prong Wall Plug - 60W, 12VDC PS-GL-60-12
A three prong Wall plug-in style, 60 watt Constant Voltage LED Power Supply which is suitable for dry locations and is capable of supplying power to 54 - 1 watt led modules or lights. It has a 5.5mm X 2.1mm Female Plug for the 12V connection. It can be used to connect LED Modules, LED Lights, LED Light Ribbons, RGB LED lighting and other LED Lighting products. One 5.5 X 2.1mm Male Barrel Jack with screw down terminals included. UL, RoHs and CE approved

A three prong Wall plug-in style, 60 watt Constant Voltage LED Power Supply which is suitable for dry locations and is capable of supplying power to 54 - 1 watt led modules or lights. It has a 5.5mm X 2.1mm Female Plug for the 12V connection. It can be used to connect LED Modules, LED Lights, LED Light Ribbons, RGB LED lighting and other LED Lighting products. One 5.5 X 2.1mm Male Barrel Jack with screw down terminals included. UL, RoHs and CE approved

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Power Supplies
Product Number PS-GL-60-12
Product Name LED Power Supply, Three Prong Wall Plug - 60W, 12VDC
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

240W Three Phase Power Supplies - PST-24048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DC Power Supply - DHP30-550 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 16600 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details