ECO Light LED LED Power Supply Waterproof 100W - 12VDC (PFC) PS-GL-100-12

Description
Waterproof 100W, 12VDC LED transformer with Power Factor Correction (PFC), 100 - 277VAC input, with 12VDC output. For wet or damp locations. Has input and output connections with lead wires. It can be used to connect LED Modules, LED Lights, LED Light Ribbons, RGB LED lighting and other LED Lighting products. UL, FCC and CE approved. Can connect up to 90 watts of led lights. IP67 rating, Non-submersible
Datasheet
Description
Waterproof 100W, 12VDC LED transformer with Power Factor Correction (PFC), 100 - 277VAC input, with 12VDC output. For wet or damp locations. Has input and output connections with lead wires. It can be used to connect LED Modules, LED Lights, LED Light Ribbons, RGB LED lighting and other LED Lighting products. UL, FCC and CE approved. Can connect up to 90 watts of led lights. IP67 rating, Non-submersible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Power Supply Waterproof 100W - 12VDC (PFC) - PS-GL-100-12 - ECO Light LED
Sparks, NV, USA
LED Power Supply Waterproof 100W - 12VDC (PFC)
PS-GL-100-12
LED Power Supply Waterproof 100W - 12VDC (PFC) PS-GL-100-12
Waterproof 100W, 12VDC LED transformer with Power Factor Correction (PFC), 100 - 277VAC input, with 12VDC output. For wet or damp locations. Has input and output connections with lead wires. It can be used to connect LED Modules, LED Lights, LED Light Ribbons, RGB LED lighting and other LED Lighting products. UL, FCC and CE approved. Can connect up to 90 watts of led lights. IP67 rating, Non-submersible

Waterproof 100W, 12VDC LED transformer with Power Factor Correction (PFC), 100 - 277VAC input, with 12VDC output. For wet or damp locations. Has input and output connections with lead wires. It can be used to connect LED Modules, LED Lights, LED Light Ribbons, RGB LED lighting and other LED Lighting products. UL, FCC and CE approved. Can connect up to 90 watts of led lights. IP67 rating, Non-submersible

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Power Supplies
Product Number PS-GL-100-12
Product Name LED Power Supply Waterproof 100W - 12VDC (PFC)
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS150-7 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
AC DC Desktop, Wall Power Adapters - WSU060-3000-R-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers