ECO Light LED 100W LED Transformer two output 12VDC PS-OL-100-12

Description
100W, 12VDC LED transformer / power supply, 100 - 240AC input and 12VDC thru two output terminals. For dry locations only. Has screw down style connections. It can be used to connect LED Modules, LED Lights, LED Light Ribbons, RGB LED lighting and other LED Lighting products. RoHs and CE approved. Can connect up to 90 one watt led lights. Only install face up or in a manner that the cooling grate faces upwards with sufficient breathing space
Datasheet
Description
100W, 12VDC LED transformer / power supply, 100 - 240AC input and 12VDC thru two output terminals. For dry locations only. Has screw down style connections. It can be used to connect LED Modules, LED Lights, LED Light Ribbons, RGB LED lighting and other LED Lighting products. RoHs and CE approved. Can connect up to 90 one watt led lights. Only install face up or in a manner that the cooling grate faces upwards with sufficient breathing space
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100W LED Transformer two output 12VDC - PS-OL-100-12 - ECO Light LED
Sparks, NV, USA
100W LED Transformer two output 12VDC
PS-OL-100-12
100W LED Transformer two output 12VDC PS-OL-100-12
100W, 12VDC LED transformer / power supply, 100 - 240AC input and 12VDC thru two output terminals. For dry locations only. Has screw down style connections. It can be used to connect LED Modules, LED Lights, LED Light Ribbons, RGB LED lighting and other LED Lighting products. RoHs and CE approved. Can connect up to 90 one watt led lights. Only install face up or in a manner that the cooling grate faces upwards with sufficient breathing space

100W, 12VDC LED transformer / power supply, 100 - 240AC input and 12VDC thru two output terminals. For dry locations only. Has screw down style connections. It can be used to connect LED Modules, LED Lights, LED Light Ribbons, RGB LED lighting and other LED Lighting products. RoHs and CE approved. Can connect up to 90 one watt led lights. Only install face up or in a manner that the cooling grate faces upwards with sufficient breathing space

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Power Supplies
Product Number PS-OL-100-12
Product Name 100W LED Transformer two output 12VDC
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details