Corsair Memory Datasheets for DC Power Supplies
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| A Fully Modular Cabling System All cables detach from the power supply. During installation, this gives you the flexibility of using only the cables you need for a clean system... | |
| Corsair Professional HX650W modular power supply delivers 650 Watts of clean, continuous power. Flat, low-profile modular cables allow for easy cable routing and increased airflow. The high-efficiency design reduces electricity... | |
| Designed For Enthusiasts! Corsair Professional Series power supplies are design for enthusiasts and gamers who demand high performance, high efficiency, the flexibility of modular cables, and unflinching reliability. Designed and... | |
| Designed for worry-free compatibility for your home desktop PC system build or upgrade The Corsair Builder Series of PSUs are designed for worry-free compatibility for your home desktop PC system... | |
| Designed for worry-free compatibility for your home desktop PC system build or upgrade The Corsair Builder Series PSUs are designed for worry-free compatibility for your home desktop PC system build... | |
| Designed to deliver the clean, stable power your system deserves When you build or upgrade your own system, you want a power supply that meets both your power requirements and... | |
| The award-winning reliability of the Enthusiast Series. Now, with the flexibility of modular cables. With the modular cabling system, you can connect only the cables you need. Cable-ready. The modular... | |
| The Corsair Gaming Series GS500 power supply is the ideal price-performance solution for building or upgrading a Gaming PC. A single +12V rail provides up to 48A of reliable, continuous... | |
| The Corsair Gaming Series GS600 power supply is the ideal price-performance solution for building or upgrading a Gaming PC. A single +12V rail provides up to 48A of reliable, continuous... | |
| The Corsair Gaming Series GS700 power supply is the ideal price-performance solution for building or upgrading a Gaming PC. A single +12V rail provides up to 56A of reliable, continuous... | |
| The Corsair Gaming Series GS800 power supply is the ideal price-performance solution for building or upgrading a Gaming PC. A single +12V rail provides up to 65A of reliable, continuous... | |
| The Corsair Professional Series HX750W PSU utilizes advanced DC-to-DC circuitry and meets 80 PLUS SILVER certification standards for up to 90% energy-efficiency*, reducing wasted energy and lowering the amount of... | |
| The Corsair Professional Series HX850W PSU utilizes advanced DC-to-DC circuitry and meets 80 PLUS SILVER certification standards for up to 90% energy-efficiency*, reducing wasted energy and lowering the amount of... | |
| The Enthusiast Series™ TX950 is part of Corsair’s best price-performance range of power supplies, designed to meet the exacting standards and performance needs of demanding gamers. Enthusiast Series power supplies... | |
| The ideal choice for value-conscious system builders and upgraders The Corsair Builder Series of PSUs are designed for worry-free compatibility for your home desktop PC system build or upgrade. With... |