Corsair Memory Gaming Series™ GS800 — 80 PLUS® Certified CMPSU-800G

Description
The Corsair Gaming Series GS800 power supply is the ideal price-performance solution for building or upgrading a Gaming PC. A single +12V rail provides up to 65A of reliable, continuous power for multi-core gaming PCs with multiple graphics cards. The ultra-quiet, dual ball-bearing fan automatically adjusts its speed according to temperature, so it will never intrude on your music and games. Choose Your Color Tri-color LEDs illuminate the transparent fan blades at your command. Choose red, white or blue for the appropriate dramatic effect, or turn them off entirely at the press of a button Corsair Gaming Series GS800 Features: It supports the latest ATX12V v2.3 standard and is backward compatible with ATX12V 2.2 and ATX12V 2.01 systems An ultra-quiet 140mm double ball-bearing fan delivers excellent airflow at an exceptionally low noise level by varying fan speed in response to temperature 80Plus certified to deliver 80% efficiency or higher at normal load conditions (20% to 100% load) 0.99 Active Power Factor Correction provides clean and reliable power Universal AC input from 90~264V — no more hassle of flipping that tiny red switch to select the voltage input! Extra long fully-sleeved cables support full tower chassis A three year warranty and lifetime access to Corsair’s legendary technical support and customer service Over Current/Voltage/Powe r Protection, Under Voltage Protection and Short Circuit Protection provide complete component safety Dimensions: 150mm(W) x 86mm(H) x 160mm(L) MTBF: 100,000 hours Safety Approvals: UL, CUL, CE, CB, FCC Class B, TÜV, CCC, C-tick
Description
The Corsair Gaming Series GS800 power supply is the ideal price-performance solution for building or upgrading a Gaming PC. A single +12V rail provides up to 65A of reliable, continuous power for multi-core gaming PCs with multiple graphics cards. The ultra-quiet, dual ball-bearing fan automatically adjusts its speed according to temperature, so it will never intrude on your music and games. Choose Your Color Tri-color LEDs illuminate the transparent fan blades at your command. Choose red, white or blue for the appropriate dramatic effect, or turn them off entirely at the press of a button Corsair Gaming Series GS800 Features: It supports the latest ATX12V v2.3 standard and is backward compatible with ATX12V 2.2 and ATX12V 2.01 systems An ultra-quiet 140mm double ball-bearing fan delivers excellent airflow at an exceptionally low noise level by varying fan speed in response to temperature 80Plus certified to deliver 80% efficiency or higher at normal load conditions (20% to 100% load) 0.99 Active Power Factor Correction provides clean and reliable power Universal AC input from 90~264V — no more hassle of flipping that tiny red switch to select the voltage input! Extra long fully-sleeved cables support full tower chassis A three year warranty and lifetime access to Corsair’s legendary technical support and customer service Over Current/Voltage/Powe r Protection, Under Voltage Protection and Short Circuit Protection provide complete component safety Dimensions: 150mm(W) x 86mm(H) x 160mm(L) MTBF: 100,000 hours Safety Approvals: UL, CUL, CE, CB, FCC Class B, TÜV, CCC, C-tick

Suppliers

Company
Product
Description
Supplier Links
Gaming Series™ GS800 — 80 PLUS® Certified - CMPSU-800G - Corsair Memory
Fremont, CA, USA
Gaming Series™ GS800 — 80 PLUS® Certified
CMPSU-800G
Gaming Series™ GS800 — 80 PLUS® Certified CMPSU-800G
The Corsair Gaming Series GS800 power supply is the ideal price-performance solution for building or upgrading a Gaming PC. A single +12V rail provides up to 65A of reliable, continuous power for multi-core gaming PCs with multiple graphics cards. The ultra-quiet, dual ball-bearing fan automatically adjusts its speed according to temperature, so it will never intrude on your music and games. Choose Your Color Tri-color LEDs illuminate the transparent fan blades at your command. Choose red, white or blue for the appropriate dramatic effect, or turn them off entirely at the press of a button Corsair Gaming Series GS800 Features: It supports the latest ATX12V v2.3 standard and is backward compatible with ATX12V 2.2 and ATX12V 2.01 systems An ultra-quiet 140mm double ball-bearing fan delivers excellent airflow at an exceptionally low noise level by varying fan speed in response to temperature 80Plus certified to deliver 80% efficiency or higher at normal load conditions (20% to 100% load) 0.99 Active Power Factor Correction provides clean and reliable power Universal AC input from 90~264V — no more hassle of flipping that tiny red switch to select the voltage input! Extra long fully-sleeved cables support full tower chassis A three year warranty and lifetime access to Corsair’s legendary technical support and customer service Over Current/Voltage/Powe r Protection, Under Voltage Protection and Short Circuit Protection provide complete component safety Dimensions: 150mm(W) x 86mm(H) x 160mm(L) MTBF: 100,000 hours Safety Approvals: UL, CUL, CE, CB, FCC Class B, TÜV, CCC, C-tick

The Corsair Gaming Series GS800 power supply is the ideal price-performance solution for building or upgrading a Gaming PC. A single +12V rail provides up to 65A of reliable, continuous power for multi-core gaming PCs with multiple graphics cards. The ultra-quiet, dual ball-bearing fan automatically adjusts its speed according to temperature, so it will never intrude on your music and games.

Choose Your Color

Tri-color LEDs illuminate the transparent fan blades at your command. Choose red, white or blue for the appropriate dramatic effect, or turn them off entirely at the press of a button

Corsair Gaming Series GS800 Features:

  • It supports the latest ATX12V v2.3 standard and is backward compatible with ATX12V 2.2 and ATX12V 2.01 systems
  • An ultra-quiet 140mm double ball-bearing fan delivers excellent airflow at an exceptionally low noise level by varying fan speed in response to temperature
  • 80Plus certified to deliver 80% efficiency or higher at normal load conditions (20% to 100% load)
  • 0.99 Active Power Factor Correction provides clean and reliable power
  • Universal AC input from 90~264V — no more hassle of flipping that tiny red switch to select the voltage input!
  • Extra long fully-sleeved cables support full tower chassis
  • A three year warranty and lifetime access to Corsair’s legendary technical support and customer service
  • Over Current/Voltage/Power Protection, Under Voltage Protection and Short Circuit Protection provide complete component safety
  • Dimensions: 150mm(W) x 86mm(H) x 160mm(L)
  • MTBF: 100,000 hours
  • Safety Approvals: UL, CUL, CE, CB, FCC Class B, TÜV, CCC, C-tick
Supplier's Site

Technical Specifications

  Corsair Memory
Product Category DC Power Supplies
Product Number CMPSU-800G
Product Name Gaming Series™ GS800 — 80 PLUS® Certified
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
DC Output Current 3 amps
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Voltage 12.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 20.83 amps
View Details
AC-DC Power Supplies - CUS350MP-1000-36/A - TDK-Lambda Americas Inc.
Specs
Type Medical Power Supply
Technology Switching Power Supply
Features 1,000W peak power capability Convection cooled
View Details
2 suppliers