Corsair Memory Professional Series™ HX650 — 80 PLUS® CMPSU-650HX

Description
Corsair Professional HX650W modular power supply delivers 650 Watts of clean, continuous power. Flat, low-profile modular cables allow for easy cable routing and increased airflow. The high-efficiency design reduces electricity usage and minimizes heat generation. The Corsair Professional HX650W is ideal for performance enthusiasts for whom consistent delivery of rated power output is essential. It delivers continuous rated power at ambient temperatures of up to 50° C. An intelligent fan speed system regulates the ultra-quiet 120mm double ball bearing fan. 105° C rated industrial-grade capacitors provide uncompromised performance and reliability. It’s fully compatible with the ATX12V v2.2 and EPS12V 2.91 standards and backward compatible with ATX12V 2.01 systems. * Tested at room temperature, using a 50% load and 230V AC input. Corsair HX650W Features: Guaranteed to sustain its full rated wattage at an ambient temperature of 50°C Up to 85% energy-efficiency under real-world load conditions* Single +12V rail design providing up to 52A Multi-GPU ready Active Power Factor Correction (PFC) with PF value of 0.99 Supports ATX12V 2.2 and EPS12V 2.91 standards. Backwards compatible with ATX12V 2.01 Auto switching circuitry for universal AC input from 90-264V Over Current/Voltage/Powe r Protection, Under Voltage Protection and Short Circuit Protection provide complete component safety Dimensions: 150mm(W) x 86mm(H) x 150mm(L) MTBF: 100,000 hours Safety Approvals: UL, CUL, CE, CB, FCC Class B, TÜV, CCC, C-tick
Description
Corsair Professional HX650W modular power supply delivers 650 Watts of clean, continuous power. Flat, low-profile modular cables allow for easy cable routing and increased airflow. The high-efficiency design reduces electricity usage and minimizes heat generation. The Corsair Professional HX650W is ideal for performance enthusiasts for whom consistent delivery of rated power output is essential. It delivers continuous rated power at ambient temperatures of up to 50° C. An intelligent fan speed system regulates the ultra-quiet 120mm double ball bearing fan. 105° C rated industrial-grade capacitors provide uncompromised performance and reliability. It’s fully compatible with the ATX12V v2.2 and EPS12V 2.91 standards and backward compatible with ATX12V 2.01 systems. * Tested at room temperature, using a 50% load and 230V AC input. Corsair HX650W Features: Guaranteed to sustain its full rated wattage at an ambient temperature of 50°C Up to 85% energy-efficiency under real-world load conditions* Single +12V rail design providing up to 52A Multi-GPU ready Active Power Factor Correction (PFC) with PF value of 0.99 Supports ATX12V 2.2 and EPS12V 2.91 standards. Backwards compatible with ATX12V 2.01 Auto switching circuitry for universal AC input from 90-264V Over Current/Voltage/Powe r Protection, Under Voltage Protection and Short Circuit Protection provide complete component safety Dimensions: 150mm(W) x 86mm(H) x 150mm(L) MTBF: 100,000 hours Safety Approvals: UL, CUL, CE, CB, FCC Class B, TÜV, CCC, C-tick

Suppliers

Company
Product
Description
Supplier Links
Professional Series™ HX650 — 80 PLUS® - CMPSU-650HX - Corsair Memory
Fremont, CA, USA
Professional Series™ HX650 — 80 PLUS®
CMPSU-650HX
Professional Series™ HX650 — 80 PLUS® CMPSU-650HX
Corsair Professional HX650W modular power supply delivers 650 Watts of clean, continuous power. Flat, low-profile modular cables allow for easy cable routing and increased airflow. The high-efficiency design reduces electricity usage and minimizes heat generation. The Corsair Professional HX650W is ideal for performance enthusiasts for whom consistent delivery of rated power output is essential. It delivers continuous rated power at ambient temperatures of up to 50° C. An intelligent fan speed system regulates the ultra-quiet 120mm double ball bearing fan. 105° C rated industrial-grade capacitors provide uncompromised performance and reliability. It’s fully compatible with the ATX12V v2.2 and EPS12V 2.91 standards and backward compatible with ATX12V 2.01 systems. * Tested at room temperature, using a 50% load and 230V AC input. Corsair HX650W Features: Guaranteed to sustain its full rated wattage at an ambient temperature of 50°C Up to 85% energy-efficiency under real-world load conditions* Single +12V rail design providing up to 52A Multi-GPU ready Active Power Factor Correction (PFC) with PF value of 0.99 Supports ATX12V 2.2 and EPS12V 2.91 standards. Backwards compatible with ATX12V 2.01 Auto switching circuitry for universal AC input from 90-264V Over Current/Voltage/Powe r Protection, Under Voltage Protection and Short Circuit Protection provide complete component safety Dimensions: 150mm(W) x 86mm(H) x 150mm(L) MTBF: 100,000 hours Safety Approvals: UL, CUL, CE, CB, FCC Class B, TÜV, CCC, C-tick

Corsair Professional HX650W modular power supply delivers 650 Watts of clean, continuous power. Flat, low-profile modular cables allow for easy cable routing and increased airflow. The high-efficiency design reduces electricity usage and minimizes heat generation.

The Corsair Professional HX650W is ideal for performance enthusiasts for whom consistent delivery of rated power output is essential. It delivers continuous rated power at ambient temperatures of up to 50° C. An intelligent fan speed system regulates the ultra-quiet 120mm double ball bearing fan. 105° C rated industrial-grade capacitors provide uncompromised performance and reliability. It’s fully compatible with the ATX12V v2.2 and EPS12V 2.91 standards and backward compatible with ATX12V 2.01 systems.

* Tested at room temperature, using a 50% load and 230V AC input.

Corsair HX650W Features:

  • Guaranteed to sustain its full rated wattage at an ambient temperature of 50°C
  • Up to 85% energy-efficiency under real-world load conditions*
  • Single +12V rail design providing up to 52A
  • Multi-GPU ready
  • Active Power Factor Correction (PFC) with PF value of 0.99
  • Supports ATX12V 2.2 and EPS12V 2.91 standards. Backwards compatible with ATX12V 2.01
  • Auto switching circuitry for universal AC input from 90-264V
  • Over Current/Voltage/Power Protection, Under Voltage Protection and Short Circuit Protection provide complete component safety
  • Dimensions: 150mm(W) x 86mm(H) x 150mm(L)
  • MTBF: 100,000 hours
  • Safety Approvals: UL, CUL, CE, CB, FCC Class B, TÜV, CCC, C-tick
Supplier's Site

Technical Specifications

  Corsair Memory
Product Category DC Power Supplies
Product Number CMPSU-650HX
Product Name Professional Series™ HX650 — 80 PLUS®
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-2230-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Form Factor Desktop / Free Standing
View Details
Mini Encapsulated - Switching Power Supplies, with Screw Terminals -  - Acopian Power Supplies
Specs
Type AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount; DIN Rail; Wall Mount
View Details
Power Supply / Desktop Adapter - fsp050-diban2-21722 - TPS Elektronik GmbH
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 volts
View Details