Corsair Memory Professional Series™ HX750 — 80 PLUS® CMPSU-750HX

Description
The Corsair Professional Series HX750W PSU utilizes advanced DC-to-DC circuitry and meets 80 PLUS SILVER certification standards for up to 90% energy-efficiency*, reducing wasted energy and lowering the amount of excess heat generated. Corsair Professional Series power supplies are built using industrial grade electrical components, ensuring the stable, clean and reliable voltages that are essential for high-end gaming PCs and workstations. Corsair Professional Series power supplies boast an innovative cabling configuration that uses low-profile, flat modular cables that reduce air friction to help maximize airflow through the computer chassis. The modular design also simplifies installation as it allows unprecedented flexibility in using only those cables which are needed. * Tested at room temperature, using a 50% load and 230V AC input. Corsair HX750W Features: Guaranteed to sustain its full rated wattage at an ambient temperature of 50°C Up to 90% energy-efficiency under real-world load conditions* Single +12V rail design providing up to 62A Multi-GPU ready 105°C solid-state capacitors Active Power Factor Correction (PFC) with PF value of 0.99 Supports ATX12V 2.3 and EPS12V 2.91 standards. Backwards compatible with ATX12V 2.01 Auto switching circuitry for universal AC input from 90-264V Over Current/Voltage/Powe r Protection, Under Voltage Protection and Short Circuit Protection provide complete component safety Dimensions: 150mm(W) x 86mm(H) x 180mm(L) MTBF: 100,000 hours Safety Approvals: UL, CUL, CE, CB, FCC Class B, TÜV, CCC, C-tick
Description
The Corsair Professional Series HX750W PSU utilizes advanced DC-to-DC circuitry and meets 80 PLUS SILVER certification standards for up to 90% energy-efficiency*, reducing wasted energy and lowering the amount of excess heat generated. Corsair Professional Series power supplies are built using industrial grade electrical components, ensuring the stable, clean and reliable voltages that are essential for high-end gaming PCs and workstations. Corsair Professional Series power supplies boast an innovative cabling configuration that uses low-profile, flat modular cables that reduce air friction to help maximize airflow through the computer chassis. The modular design also simplifies installation as it allows unprecedented flexibility in using only those cables which are needed. * Tested at room temperature, using a 50% load and 230V AC input. Corsair HX750W Features: Guaranteed to sustain its full rated wattage at an ambient temperature of 50°C Up to 90% energy-efficiency under real-world load conditions* Single +12V rail design providing up to 62A Multi-GPU ready 105°C solid-state capacitors Active Power Factor Correction (PFC) with PF value of 0.99 Supports ATX12V 2.3 and EPS12V 2.91 standards. Backwards compatible with ATX12V 2.01 Auto switching circuitry for universal AC input from 90-264V Over Current/Voltage/Powe r Protection, Under Voltage Protection and Short Circuit Protection provide complete component safety Dimensions: 150mm(W) x 86mm(H) x 180mm(L) MTBF: 100,000 hours Safety Approvals: UL, CUL, CE, CB, FCC Class B, TÜV, CCC, C-tick

Suppliers

Company
Product
Description
Supplier Links
Professional Series™ HX750 — 80 PLUS® - CMPSU-750HX - Corsair Memory
Fremont, CA, USA
Professional Series™ HX750 — 80 PLUS®
CMPSU-750HX
Professional Series™ HX750 — 80 PLUS® CMPSU-750HX
The Corsair Professional Series HX750W PSU utilizes advanced DC-to-DC circuitry and meets 80 PLUS SILVER certification standards for up to 90% energy-efficiency*, reducing wasted energy and lowering the amount of excess heat generated. Corsair Professional Series power supplies are built using industrial grade electrical components, ensuring the stable, clean and reliable voltages that are essential for high-end gaming PCs and workstations. Corsair Professional Series power supplies boast an innovative cabling configuration that uses low-profile, flat modular cables that reduce air friction to help maximize airflow through the computer chassis. The modular design also simplifies installation as it allows unprecedented flexibility in using only those cables which are needed. * Tested at room temperature, using a 50% load and 230V AC input. Corsair HX750W Features: Guaranteed to sustain its full rated wattage at an ambient temperature of 50°C Up to 90% energy-efficiency under real-world load conditions* Single +12V rail design providing up to 62A Multi-GPU ready 105°C solid-state capacitors Active Power Factor Correction (PFC) with PF value of 0.99 Supports ATX12V 2.3 and EPS12V 2.91 standards. Backwards compatible with ATX12V 2.01 Auto switching circuitry for universal AC input from 90-264V Over Current/Voltage/Powe r Protection, Under Voltage Protection and Short Circuit Protection provide complete component safety Dimensions: 150mm(W) x 86mm(H) x 180mm(L) MTBF: 100,000 hours Safety Approvals: UL, CUL, CE, CB, FCC Class B, TÜV, CCC, C-tick

The Corsair Professional Series HX750W PSU utilizes advanced DC-to-DC circuitry and meets 80 PLUS SILVER certification standards for up to 90% energy-efficiency*, reducing wasted energy and lowering the amount of excess heat generated. Corsair Professional Series power supplies are built using industrial grade electrical components, ensuring the stable, clean and reliable voltages that are essential for high-end gaming PCs and workstations.

Corsair Professional Series power supplies boast an innovative cabling configuration that uses low-profile, flat modular cables that reduce air friction to help maximize airflow through the computer chassis. The modular design also simplifies installation as it allows unprecedented flexibility in using only those cables which are needed.

* Tested at room temperature, using a 50% load and 230V AC input.

Corsair HX750W Features:

  • Guaranteed to sustain its full rated wattage at an ambient temperature of 50°C
  • Up to 90% energy-efficiency under real-world load conditions*
  • Single +12V rail design providing up to 62A
  • Multi-GPU ready
  • 105°C solid-state capacitors
  • Active Power Factor Correction (PFC) with PF value of 0.99
  • Supports ATX12V 2.3 and EPS12V 2.91 standards. Backwards compatible with ATX12V 2.01
  • Auto switching circuitry for universal AC input from 90-264V
  • Over Current/Voltage/Power Protection, Under Voltage Protection and Short Circuit Protection provide complete component safety
  • Dimensions: 150mm(W) x 86mm(H) x 180mm(L)
  • MTBF: 100,000 hours
  • Safety Approvals: UL, CUL, CE, CB, FCC Class B, TÜV, CCC, C-tick
Supplier's Site

Technical Specifications

  Corsair Memory
Product Category DC Power Supplies
Product Number CMPSU-750HX
Product Name Professional Series™ HX750 — 80 PLUS®
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Form Factor Wall Mount
Regulatory Compliance UL
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Technology Switching Power Supply
DC Output Voltage 150.0 volts
DC Output Current 10 amps
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Gold Box - Linear Power Supplies 5v/12v, 5v/9v/12v and 5v/15v Combinations -  - Acopian Power Supplies
Specs
Type AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details