The award-winning reliability of the Enthusiast Series. Now, with the flexibility of modular cables.
With the modular cabling system, you can connect only the cables you need.
Cable-ready.
The modular cabling system includes a complete set of flat, detachable cables that allow you to use only the ones you need. This allows you to reduce clutter for a clean-looking system with improved airflow. The attached ATX cable is fully-sleeved for superior protection. And, all cables are extra long to support full-tower PC systems.
80 PLUS® Bronze certification for smart, efficient power delivery.
80 PLUS Bronze is your guarantee that your Enthusiast Series Modular power supply will deliver 85% efficiency or higher at 50% load. Superior efficiency is essential in a high performance power supply — it runs quieter, generates minimal excess heat, and saves you money every month.
Ready to take the heat.
Enthusiast Series Modular is designed for reliable operation in high-performance PCs where clean, stable power is important. It’s rated for full, continuous power delivery at an ambient temperature of up to 50° Celsius. The ultra-quiet, double ball-bearing fan delivers excellent airflow with exceptionally
Corsair power supplies: designed for enthusiasts, by enthusiasts.
The ultra-quiet 140mm fan automatically adjusts its speed in response to temperature.
Critical protection for your components.
Adherence to exacting performance standards for voltage regulation helps protect your high-performance gear. Exceptionally clean power output with low ripple and noise and multiple protection mechanisms gives you the confidence you need.
Built To Last
Corsair Enthusiast Series Modular power supplies are backed by a five-year warranty and are designed to be your reliable power supply of choice through multiple system upgrades.
The Corsair Advantage
With a long history of building enthusiast-grade memory and components, we’ve earned a reputation for quality, compatibility, and performance. Should you ever need help, we’re available by phone call, email, and web forum.
Contents and Specifications
Package contents
| Corsair Memory | |
|---|---|
| Product Category | DC Power Supplies |
| Product Number | CP-9020001-NA |
| Product Name | Enthusiast Series™ Modular TX550M — 80 |
| Type | Computer Power Supply |