Corsair Memory Builder Series™ CX600 V2 — 80 PLUS® CMPSU-600CXV2

Description
Designed for worry-free compatibility for your home desktop PC system build or upgrade The Corsair Builder Series of PSUs are designed for worry-free compatibility for your home desktop PC system build or upgrade. With features usually reserved for premium power supplies, it’s a great choice for systems where continuous and reliable power delivery and low noise are essential. Corsair Builder Series CX600 V2 Features: Ultra-quiet 120mm fan delivers excellent airflow at an exceptionally low noise level by varying fan speed in response to temperature 80 PLUS certified to deliver at least 80% efficiency at normal load conditions (20% to 100% load) 0.99 Active Power Factor Correction provides clean and reliable power Complies with ErP Lot 6 European Union standard for low standby power consumption Universal AC input from 90~264V — No more hassle of flipping that tiny red switch to select the voltage input! Extra long fully-sleeved cables support full tower chassis Dedicated single +12V rail offers maximum compatibility with the latest components Over-voltage and over-power protection, under-voltage protection, and short circuit protection provide maximum safety to your critical system components Three year warranty and lifetime access to Corsair’s legendary technical support and customer service Supports the latest ATX12V v2.3 standard and is backward compatible with ATX12V 2.2 and ATX12V 2.01 systems Safety Approvals: UL, CUL, CE, CB, FCC Class B, TÜV, CCC, C-tick Dimensions: 5.9
Description
Designed for worry-free compatibility for your home desktop PC system build or upgrade The Corsair Builder Series of PSUs are designed for worry-free compatibility for your home desktop PC system build or upgrade. With features usually reserved for premium power supplies, it’s a great choice for systems where continuous and reliable power delivery and low noise are essential. Corsair Builder Series CX600 V2 Features: Ultra-quiet 120mm fan delivers excellent airflow at an exceptionally low noise level by varying fan speed in response to temperature 80 PLUS certified to deliver at least 80% efficiency at normal load conditions (20% to 100% load) 0.99 Active Power Factor Correction provides clean and reliable power Complies with ErP Lot 6 European Union standard for low standby power consumption Universal AC input from 90~264V — No more hassle of flipping that tiny red switch to select the voltage input! Extra long fully-sleeved cables support full tower chassis Dedicated single +12V rail offers maximum compatibility with the latest components Over-voltage and over-power protection, under-voltage protection, and short circuit protection provide maximum safety to your critical system components Three year warranty and lifetime access to Corsair’s legendary technical support and customer service Supports the latest ATX12V v2.3 standard and is backward compatible with ATX12V 2.2 and ATX12V 2.01 systems Safety Approvals: UL, CUL, CE, CB, FCC Class B, TÜV, CCC, C-tick Dimensions: 5.9

Suppliers

Company
Product
Description
Supplier Links
Builder Series™ CX600 V2 — 80 PLUS® - CMPSU-600CXV2 - Corsair Memory
Fremont, CA, USA
Builder Series™ CX600 V2 — 80 PLUS®
CMPSU-600CXV2
Builder Series™ CX600 V2 — 80 PLUS® CMPSU-600CXV2
Designed for worry-free compatibility for your home desktop PC system build or upgrade The Corsair Builder Series of PSUs are designed for worry-free compatibility for your home desktop PC system build or upgrade. With features usually reserved for premium power supplies, it’s a great choice for systems where continuous and reliable power delivery and low noise are essential. Corsair Builder Series CX600 V2 Features: Ultra-quiet 120mm fan delivers excellent airflow at an exceptionally low noise level by varying fan speed in response to temperature 80 PLUS certified to deliver at least 80% efficiency at normal load conditions (20% to 100% load) 0.99 Active Power Factor Correction provides clean and reliable power Complies with ErP Lot 6 European Union standard for low standby power consumption Universal AC input from 90~264V — No more hassle of flipping that tiny red switch to select the voltage input! Extra long fully-sleeved cables support full tower chassis Dedicated single +12V rail offers maximum compatibility with the latest components Over-voltage and over-power protection, under-voltage protection, and short circuit protection provide maximum safety to your critical system components Three year warranty and lifetime access to Corsair’s legendary technical support and customer service Supports the latest ATX12V v2.3 standard and is backward compatible with ATX12V 2.2 and ATX12V 2.01 systems Safety Approvals: UL, CUL, CE, CB, FCC Class B, TÜV, CCC, C-tick Dimensions: 5.9

Designed for worry-free compatibility for your home desktop PC system build or upgrade

The Corsair Builder Series of PSUs are designed for worry-free compatibility for your home desktop PC system build or upgrade. With features usually reserved for premium power supplies, it’s a great choice for systems where continuous and reliable power delivery and low noise are essential.

Corsair Builder Series CX600 V2 Features:

  • Ultra-quiet 120mm fan delivers excellent airflow at an exceptionally low noise level by varying fan speed in response to temperature
  • 80 PLUS certified to deliver at least 80% efficiency at normal load conditions (20% to 100% load)
  • 0.99 Active Power Factor Correction provides clean and reliable power
  • Complies with ErP Lot 6 European Union standard for low standby power consumption
  • Universal AC input from 90~264V — No more hassle of flipping that tiny red switch to select the voltage input!
  • Extra long fully-sleeved cables support full tower chassis
  • Dedicated single +12V rail offers maximum compatibility with the latest components
  • Over-voltage and over-power protection, under-voltage protection, and short circuit protection provide maximum safety to your critical system components
  • Three year warranty and lifetime access to Corsair’s legendary technical support and customer service
  • Supports the latest ATX12V v2.3 standard and is backward compatible with ATX12V 2.2 and ATX12V 2.01 systems
  • Safety Approvals: UL, CUL, CE, CB, FCC Class B, TÜV, CCC, C-tick
  • Dimensions: 5.9
Supplier's Site

Technical Specifications

  Corsair Memory
Product Category DC Power Supplies
Product Number CMPSU-600CXV2
Product Name Builder Series™ CX600 V2 — 80 PLUS®
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Form Factor Wall Mount
Regulatory Compliance UL
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Technology Switching Power Supply
DC Output Voltage 150.0 volts
DC Output Current 5 amps
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Voltage 12.0 volts
View Details
Gold Box - Linear Power Supplies User-Selectable Outputs from 1.5v to 150v -  - Acopian Power Supplies
Specs
Type AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details