Corsair Memory Enthusiast Series™ TX650 V2 — 80 PLUS® CMPSU-650TXV2

Description
Designed to deliver the clean, stable power your system deserves When you build or upgrade your own system, you want a power supply that meets both your power requirements and your exacting standards for performance and noise. The entire Enthusiast Series TX V2 family has been designed to do just that. With any TX V2 PSU, you'll find the right balance between price and the features you want: high efficiency, tight voltage regulation, low ripple and noise, and thermally-controlled fan speed. Unlike many "value-oriented" power supplies, the entire range of TX V2 power supplies are designed to continuously deliver their rated power, all the way to 50°C ambient temperature. And with the tight voltage regulation and low ripple and noise that Corsair's Enthusiast Series in known for, you'll get clean power too. No more random crashes caused by dirty or insufficient power! All TX V2 power supplies deliver up to 85% efficiency, feature a single +12V rail for simple installation, and are compatible with the latest Intel and AMD platforms, as well as NVIDIA® and AMD multi-GPU configurations. They are even ErP ready, so your system can use as little as 1W of power in standby mode (when used with an ErP-compliant motherboard). Corsair Enthusiast Series TX650 V2 Features: Conforms to the latest ATX12V v2.31 and EPS 2.92 standards, and is backward compatible with the ATX12V 2.2 and ATX12V 2.01 standards A dedicated single +12V rail offers simple configuration and maximum compatibility with the latest graphics cards and other components An ultra-quiet, 140mm double ball-bearing fan delivers excellent airflow with exceptionally low noise levels by varying fan speed in response to temperature Complies with the European Union ErP Directive (2009/125/EC) so the power consumption of the whole system, in either standby or off mode, can be less than 1W when used with a properly configured, ErP-compliant motherboard 80 PLUS® Bronze certified, delivering up to 85% energy efficiency under real-world load conditions Active Power Factor Correction (PFC) with PF value of 0.99 Universal AC input from 90~264V Over-voltage, under-voltage, over-current, and short circuit protection provide maximum safety for your critical system components High-quality Japanese capacitors provide uncompromised performance and reliability A five year warranty and lifetime access to Corsair's legendary technical support and customer
Description
Designed to deliver the clean, stable power your system deserves When you build or upgrade your own system, you want a power supply that meets both your power requirements and your exacting standards for performance and noise. The entire Enthusiast Series TX V2 family has been designed to do just that. With any TX V2 PSU, you'll find the right balance between price and the features you want: high efficiency, tight voltage regulation, low ripple and noise, and thermally-controlled fan speed. Unlike many "value-oriented" power supplies, the entire range of TX V2 power supplies are designed to continuously deliver their rated power, all the way to 50°C ambient temperature. And with the tight voltage regulation and low ripple and noise that Corsair's Enthusiast Series in known for, you'll get clean power too. No more random crashes caused by dirty or insufficient power! All TX V2 power supplies deliver up to 85% efficiency, feature a single +12V rail for simple installation, and are compatible with the latest Intel and AMD platforms, as well as NVIDIA® and AMD multi-GPU configurations. They are even ErP ready, so your system can use as little as 1W of power in standby mode (when used with an ErP-compliant motherboard). Corsair Enthusiast Series TX650 V2 Features: Conforms to the latest ATX12V v2.31 and EPS 2.92 standards, and is backward compatible with the ATX12V 2.2 and ATX12V 2.01 standards A dedicated single +12V rail offers simple configuration and maximum compatibility with the latest graphics cards and other components An ultra-quiet, 140mm double ball-bearing fan delivers excellent airflow with exceptionally low noise levels by varying fan speed in response to temperature Complies with the European Union ErP Directive (2009/125/EC) so the power consumption of the whole system, in either standby or off mode, can be less than 1W when used with a properly configured, ErP-compliant motherboard 80 PLUS® Bronze certified, delivering up to 85% energy efficiency under real-world load conditions Active Power Factor Correction (PFC) with PF value of 0.99 Universal AC input from 90~264V Over-voltage, under-voltage, over-current, and short circuit protection provide maximum safety for your critical system components High-quality Japanese capacitors provide uncompromised performance and reliability A five year warranty and lifetime access to Corsair's legendary technical support and customer

Suppliers

Company
Product
Description
Supplier Links
Enthusiast Series™ TX650 V2 — 80 PLUS® - CMPSU-650TXV2 - Corsair Memory
Fremont, CA, USA
Enthusiast Series™ TX650 V2 — 80 PLUS®
CMPSU-650TXV2
Enthusiast Series™ TX650 V2 — 80 PLUS® CMPSU-650TXV2
Designed to deliver the clean, stable power your system deserves When you build or upgrade your own system, you want a power supply that meets both your power requirements and your exacting standards for performance and noise. The entire Enthusiast Series TX V2 family has been designed to do just that. With any TX V2 PSU, you'll find the right balance between price and the features you want: high efficiency, tight voltage regulation, low ripple and noise, and thermally-controlled fan speed. Unlike many "value-oriented" power supplies, the entire range of TX V2 power supplies are designed to continuously deliver their rated power, all the way to 50°C ambient temperature. And with the tight voltage regulation and low ripple and noise that Corsair's Enthusiast Series in known for, you'll get clean power too. No more random crashes caused by dirty or insufficient power! All TX V2 power supplies deliver up to 85% efficiency, feature a single +12V rail for simple installation, and are compatible with the latest Intel and AMD platforms, as well as NVIDIA® and AMD multi-GPU configurations. They are even ErP ready, so your system can use as little as 1W of power in standby mode (when used with an ErP-compliant motherboard). Corsair Enthusiast Series TX650 V2 Features: Conforms to the latest ATX12V v2.31 and EPS 2.92 standards, and is backward compatible with the ATX12V 2.2 and ATX12V 2.01 standards A dedicated single +12V rail offers simple configuration and maximum compatibility with the latest graphics cards and other components An ultra-quiet, 140mm double ball-bearing fan delivers excellent airflow with exceptionally low noise levels by varying fan speed in response to temperature Complies with the European Union ErP Directive (2009/125/EC) so the power consumption of the whole system, in either standby or off mode, can be less than 1W when used with a properly configured, ErP-compliant motherboard 80 PLUS® Bronze certified, delivering up to 85% energy efficiency under real-world load conditions Active Power Factor Correction (PFC) with PF value of 0.99 Universal AC input from 90~264V Over-voltage, under-voltage, over-current, and short circuit protection provide maximum safety for your critical system components High-quality Japanese capacitors provide uncompromised performance and reliability A five year warranty and lifetime access to Corsair's legendary technical support and customer

Designed to deliver the clean, stable power your system deserves

When you build or upgrade your own system, you want a power supply that meets both your power requirements and your exacting standards for performance and noise. The entire Enthusiast Series TX V2 family has been designed to do just that. With any TX V2 PSU, you'll find the right balance between price and the features you want: high efficiency, tight voltage regulation, low ripple and noise, and thermally-controlled fan speed.

Unlike many "value-oriented" power supplies, the entire range of TX V2 power supplies are designed to continuously deliver their rated power, all the way to 50°C ambient temperature. And with the tight voltage regulation and low ripple and noise that Corsair's Enthusiast Series in known for, you'll get clean power too. No more random crashes caused by dirty or insufficient power!

All TX V2 power supplies deliver up to 85% efficiency, feature a single +12V rail for simple installation, and are compatible with the latest Intel and AMD platforms, as well as NVIDIA® and AMD multi-GPU configurations. They are even ErP ready, so your system can use as little as 1W of power in standby mode (when used with an ErP-compliant motherboard).

Corsair Enthusiast Series TX650 V2 Features:

  • Conforms to the latest ATX12V v2.31 and EPS 2.92 standards, and is backward compatible with the ATX12V 2.2 and ATX12V 2.01 standards
  • A dedicated single +12V rail offers simple configuration and maximum compatibility with the latest graphics cards and other components
  • An ultra-quiet, 140mm double ball-bearing fan delivers excellent airflow with exceptionally low noise levels by varying fan speed in response to temperature
  • Complies with the European Union ErP Directive (2009/125/EC) so the power consumption of the whole system, in either standby or off mode, can be less than 1W when used with a properly configured, ErP-compliant motherboard
  • 80 PLUS® Bronze certified, delivering up to 85% energy efficiency under real-world load conditions
  • Active Power Factor Correction (PFC) with PF value of 0.99
  • Universal AC input from 90~264V
  • Over-voltage, under-voltage, over-current, and short circuit protection provide maximum safety for your critical system components
  • High-quality Japanese capacitors provide uncompromised performance and reliability
  • A five year warranty and lifetime access to Corsair's legendary technical support and customer
Supplier's Site

Technical Specifications

  Corsair Memory
Product Category DC Power Supplies
Product Number CMPSU-650TXV2
Product Name Enthusiast Series™ TX650 V2 — 80 PLUS®
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1600-3500W 1U Hot Swap Front End Power supply - HFE3500-24/FSE - TDK-Lambda Europe GmbH
Specs
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Voltage 24.0 volts
DC Output Current 146 amps
View Details
2 suppliers
Power Supply XLS 480 W Power Supply - 1606-XLS480E-D - Allen-Bradley / Rockwell Automation
Specs
DC Output Voltage 24.0 to 28.0 volts
View Details
Mini Encapsulated - With Screw Terminals, Linear Power Supplies ±5v, ±10v, ±12v and ±15v -  - Acopian Power Supplies
Specs
Type AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Power Supply / Desktop Adapter - fsp180-ajbu3-21174 - TPS Elektronik GmbH
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 19.5 volts
View Details